0.5 A, 300 V High Voltage NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NJVMJD340T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 A, 300 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5 A, 300 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJD340T4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887344-NJVMJD340T4G
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 300 V 500 mA 10MHz 1.56 W Surface Mount DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: NJVMJD340
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Bipolar (BJT) Transistor NPN 300V 500mA 10MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 300V 500mA 10MHz 1.56W Surface Mount DPAK
Bipolar (BJT) Transistor NPN 300V 500mA 10MHz 1.56W Surface Mount DPAK
TRANS NPN 300V 0.5A DPAK
NPN 500mA 300V 1.56W DPAK-3 Transistors (NPN/PNP) RoHS
TRANS NPN 300V 0.5A DPAK
Bipolar Transistors - BJT BIP NPN 0.5A 300V TR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NJVMJD340T4G | 887344-NJVMJD340T4G | 488-NJVMJD340T4GCT-ND | NJVMJD340T4G | 598-NJVMJD340T4G | NJVMJD340T4G | NJVMJD340T4G |
| Product Name | 0.5 A 300 V DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - NJVMJD340T4G | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | NPN 500mA 300V 1.56W DPAK-3 Transistors (NPN/PNP) RoHS | Single Bipolar Transistors | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN | NPN; PNP | NPN; NPN | ||
| IC(max) | 0.1000 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 300 volts | 300 volts | 300 volts | ||||
| VCBO | 300 volts | ||||||
| PD | 1560 milliwatts |