The NE68819 is an NPN silicon RF transistor in the 3-SuperMiniMold (19) surface mount package, designed for low-noise high-frequency applications. It operates with a maximum collector current of 100 mA and a collector-to-emitter
RF Transistor NPN 6V 100mA 5GHz 125mW Surface Mount 3-SuperMiniMold (19)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | NE68819-A-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |