3.0 A, 40 V NPN Bipolar Power Transistor, SOT-223 (TO-261) 4 LEAD, 4000-REEL Product overview: NJV4031NT3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 A, 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, 3.0 A, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJV4031NT3G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 40V 3A 215MHz 2W Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor NPN 40V 3A 215MHz 2W Surface Mount SOT-223 (TO-261)
Bipolar (BJT) Transistor NPN 40V 3A 215MHz 2W Surface Mount SOT-223 (TO-261)
Manufacturer: ON Semiconductor
Win Source Part Number: 887342-NJV4031NT3G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 40 V 3 A 215MHz 2 W Surface Mount SOT-223 (TO-261)
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: NJV4031
Categories: Discrete Semiconductor Products
Case / Package: SOT-223 (TO-261)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: NJV4031NT3GOSDKR, NJV4031NT3G-ND, NJV4031NT3GOSTR, NJV4031NT3GOSCT
Bipolar Transistors - BJT NPN 40V LO SAT SOT223 BP
TRANS NPN 40V 3A SOT223
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NJV4031NT3G | NJV4031NT3GOSCT-ND | 887342-NJV4031NT3G | NJV4031NT3G | NJV4031NT3G |
| Product Name | 3.0 A 40 V Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - NJV4031NT3G | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | ||
| IC(max) | 3000 milliamps | 3000 milliamps | |||
| VCEO | 40 volts | 40 volts | |||
| VCBO | 40 volts |