IGBT Field Stop 650V 160A 417W Through Hole TO-247-4L
IGBT FIELD STOP 650V 160A TO247
IGBT Transistors 650V/50 FAST IGBT FSII TO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | NGTB50N65FL2WAG-ND | NGTB50N65FL2WAG | NGTB50N65FL2WAG |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 175 C (-67 to 347 F) |