NPN/PNP resistor-equipped double transistors in a SOT363 (SC-88) surface-mount package, rated for 80 V collector-emitter voltage and 100 mA output current per transistor, with built-in bias resistors to simplify circuit design and reduce component count. The device is AEC-Q101 qualified for automotive applications.
NPN/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
R1
-
R2
-
Package
-
NPN/NPN complement:
-
PNP/PNP complement:
kΩ
-
kΩ
-
Nexperia
-
JEITA
NHUMD3
10
10
SOT363
SC-88
NHUMH11
NHUMB11
NHUMD2
22
22
NHUMH1
NHUMB1
NHUMD12
47
47
NHUMH2
NHUMB2
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP
RF TRANSISTOR, AEC-Q101, NPN/PNP COMP ROHS COMPLIANT: YES
TRANS PREBIAS 1NPN 1PNP 6TSSOP
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | NHUMD3X | 1727-NHUMD3XTR-ND | 82AH4908 | NHUMD3X |
| Product Name | 80 V, 100 mA NPN/PNP resistor-equipped double transistors | Bipolar Transistor Arrays, Pre-Biased | Rf Transistor, Aec-Q101, Npn/pnp Comp Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT363 SOT363 | 6-TSSOP, SC-88, SOT-363 | TO-3 | 6-TSSOP |
| Polarity | NPN; PNP | NPN; PNP | ||
| Transistor Grade / Operating Range | Automotive | |||
| Transistor Type | Rf Transistor, Aec-Q101, Npn/pnp Comp Rohs Compliant Nexperia |