onsemi 15 A 260 V Bipolar Transistor NJL1302D

Description
Bipolar Power Transistor, PNP, ThermalTrak™, 15 A, 260 V, TO-264, 5-Lead, 25-TUBE Product overview: NJL1302D from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 260 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 A, 260 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJL1302D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar Power Transistor, PNP, ThermalTrak™, 15 A, 260 V, TO-264, 5-Lead, 25-TUBE Product overview: NJL1302D from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 260 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 A, 260 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJL1302D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15 A 260 V Bipolar Transistor
276-NJL1302D
15 A 260 V Bipolar Transistor 276-NJL1302D
Bipolar Power Transistor, PNP, ThermalTrak™, 15 A, 260 V, TO-264, 5-Lead, 25-TUBE Product overview: NJL1302D from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 260 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 A, 260 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJL1302D can be used for catalog matching and distributor lookup.

Bipolar Power Transistor, PNP, ThermalTrak™, 15 A, 260 V, TO-264, 5-Lead, 25-TUBE Product overview: NJL1302D from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 260 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 A, 260 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJL1302D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NJL1302DOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJL1302DOS-ND
Single Bipolar Transistors NJL1302DOS-ND
Bipolar (BJT) Transistor PNP 260V 15A 30MHz 200W Through Hole TO-264

Bipolar (BJT) Transistor PNP 260V 15A 30MHz 200W Through Hole TO-264

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - NJL1302D - 1231197-NJL1302D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NJL1302D
1231197-NJL1302D
TRANSISTORS - Transistors (BJT) - Single - NJL1302D 1231197-NJL1302D
Manufacturer: ON Semiconductor Win Source Part Number: 1231197-NJL1302D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231197-NJL1302D
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NJL1302D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NJL1302D
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NJL1302D
TRANS PNP 260V 15A TO264

TRANS PNP 260V 15A TO264

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 276-NJL1302D NJL1302DOS-ND 1231197-NJL1302D NJL1302D
Product Name 15 A 260 V Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - NJL1302D Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
IC(max) 15000 milliamps 15000 milliamps
VCEO 260 volts 260 volts
VCBO 260 volts
fT 30 MHz
Unlock Full Specs
to access all available technical data