onsemi FET, MOSFET Arrays NDS8936

Description
Mosfet Array 2 N-Channel (Dual) 30V 5.3A 900mW Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 5.3A 900mW Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NDS8936TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NDS8936TR-ND
FET, MOSFET Arrays NDS8936TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 5.3A 900mW Surface Mount 8-SOIC

Mosfet Array 2 N-Channel (Dual) 30V 5.3A 900mW Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual SMD 30V 5.3A MOSFET Transistor
289-NDS8936
Dual SMD 30V 5.3A MOSFET Transistor 289-NDS8936
30V 5.3A N-CH Dual MOSFET SOIC Surface Mount Product overview: NDS8936 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 30V, 5.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 30V, 5.3A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDS8936 can be used for catalog matching and distributor lookup.

30V 5.3A N-CH Dual MOSFET SOIC Surface Mount Product overview: NDS8936 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 30V, 5.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, SMD, 30V, 5.3A, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDS8936 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8936 - 098165-NDS8936 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8936
098165-NDS8936
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8936 098165-NDS8936
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 098165-NDS8936 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 900mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 5.3A Gate-Source Threshold Voltage: 2.8V @ 250μA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 720pF @ 15V Maximum Rds On at Id,Vgs: 35 mOhm @ 5.3A, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 098165-NDS8936
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 5.3A
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 720pF @ 15V
Maximum Rds On at Id,Vgs: 35 mOhm @ 5.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDS8936 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDS8936
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDS8936
MOSFET 2N-CH 30V 5.3A 8SOIC

MOSFET 2N-CH 30V 5.3A 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NDS8936TR-ND 289-NDS8936 098165-NDS8936 NDS8936
Product Name FET, MOSFET Arrays Dual SMD 30V 5.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8936 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
Polarity N-Channel N-Channel
PD 900 milliwatts 900 milliwatts
Unlock Full Specs
to access all available technical data