onsemi Single IGBTs NGB18N40CLBT4

Description
IGBT 430V 18A 115W Surface Mount D²PAK
Request a Quote Datasheet
Description
IGBT 430V 18A 115W Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - NGB18N40CLBT4OS-ND - DigiKey
Thief River Falls, MN, United States
IGBT 430V 18A 115W Surface Mount D²PAK

IGBT 430V 18A 115W Surface Mount D²PAK

Buy Now Datasheet
Singapore, Singapore
N-Channel 18A 430V IGBT Transistor
279-NGB18N40CLBT4
N-Channel 18A 430V IGBT Transistor 279-NGB18N40CLBT4
18A, 430V, N-CHANNEL IGBT, CASE 418B-04, D2PAK-3 Product overview: NGB18N40CLBT4 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 18A, 430V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 18A, 430V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB18N40CLBT4 can be used for catalog matching and distributor lookup.

18A, 430V, N-CHANNEL IGBT, CASE 418B-04, D2PAK-3 Product overview: NGB18N40CLBT4 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 18A, 430V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 18A, 430V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB18N40CLBT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - NGB18N40CLBT4 - 1082963-NGB18N40CLBT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGB18N40CLBT4
1082963-NGB18N40CLBT4
IGBTs - Single - NGB18N40CLBT4 1082963-NGB18N40CLBT4
Manufacturer: ON Semiconductor Win Source Part Number: 1082963-NGB18N40CLBT 4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Maximum Current Collector: 18A VCEO Maximum Collector-Emitter Breakdown Voltage: 430V Maximum Power Dissipation: 115W Pulsed Collector Current: 50A Collector-emitter saturation voltage(Max): 2.5V @ 4V, 15A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Quantity per package: 800

Manufacturer: ON Semiconductor
Win Source Part Number: 1082963-NGB18N40CLBT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 18A
VCEO Maximum Collector-Emitter Breakdown Voltage: 430V
Maximum Power Dissipation: 115W
Pulsed Collector Current: 50A
Collector-emitter saturation voltage(Max): 2.5V @ 4V, 15A
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Quantity per package: 800

Buy Now Datasheet
Single IGBTs - NGB18N40CLBT4 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
NGB18N40CLBT4
Single IGBTs NGB18N40CLBT4
IGBT 430V 18A 115W D2PAK

IGBT 430V 18A 115W D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGB18N40CLBT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGB18N40CLBT4
Discrete Semiconductor Products - Transistors - IGBTs NGB18N40CLBT4
IGBT 430V 18A 115W D2PAK

IGBT 430V 18A 115W D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number NGB18N40CLBT4OS-ND 279-NGB18N40CLBT4 1082963-NGB18N40CLBT4 NGB18N40CLBT4 NGB18N40CLBT4
Product Name Single IGBTs N-Channel 18A 430V IGBT Transistor IGBTs - Single - NGB18N40CLBT4 Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data