IGBT Field Stop 650V 70A 300W Through Hole TO-247-3
IGBT FIELD STOP 650V 70A TO247-3
IGBT Transistors 650V/35A FAST IGBT FSII T
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | NGTG35N65FL2WGOS-ND | NGTG35N65FL2WG | NGTG35N65FL2WG |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 175 C (-67 to 347 F) |