RF Transistor NPN 10V 35mA 10GHz 150mW Surface Mount SOT-323
RF TRANS NPN 10V 10GHZ SOT323
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | NE68030TR-ND | NE68030-T1 |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN |
| Package Type | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 |
| IC(max) | 35 milliamps | |
| VCEO | 10 volts | |
| Power Gain | 5.3 dB |