onsemi IGBTs - Single - NGP15N41CLG NGP15N41CLG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231138-NGP15N41CLG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Power - Max: 107W Current - Collector Pulsed (Icm): 50A Input Type: Logic Td (on/off) @ 25°C: -/4μs Test Condition: 300V, 6.5A, 1 kOhm Part Status: Obsolete(EOL) Family Name: NGP15N41CL Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: TO-220AB Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 440V Vce(on) (Maximum) @ Vge, Ic: 2.2V @ 4V, 10A ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231138-NGP15N41CLG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Power - Max: 107W Current - Collector Pulsed (Icm): 50A Input Type: Logic Td (on/off) @ 25°C: -/4μs Test Condition: 300V, 6.5A, 1 kOhm Part Status: Obsolete(EOL) Family Name: NGP15N41CL Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: TO-220AB Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 440V Vce(on) (Maximum) @ Vge, Ic: 2.2V @ 4V, 10A ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - NGP15N41CLG - 1231138-NGP15N41CLG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGP15N41CLG
1231138-NGP15N41CLG
IGBTs - Single - NGP15N41CLG 1231138-NGP15N41CLG
Manufacturer: ON Semiconductor Win Source Part Number: 1231138-NGP15N41CLG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Power - Max: 107W Current - Collector Pulsed (Icm): 50A Input Type: Logic Td (on/off) @ 25°C: -/4μs Test Condition: 300V, 6.5A, 1 kOhm Part Status: Obsolete(EOL) Family Name: NGP15N41CL Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: TO-220AB Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 440V Vce(on) (Maximum) @ Vge, Ic: 2.2V @ 4V, 10A ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231138-NGP15N41CLG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3
Power - Max: 107W
Current - Collector Pulsed (Icm): 50A
Input Type: Logic
Td (on/off) @ 25°C: -/4μs
Test Condition: 300V, 6.5A, 1 kOhm
Part Status: Obsolete(EOL)
Family Name: NGP15N41CL
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 440V
Vce(on) (Maximum) @ Vge, Ic: 2.2V @ 4V, 10A
ECCN: EAR99
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 15 A 410 V TO-220 IGBT Transistor
279-NGP15N41CLG
N-Channel 15 A 410 V TO-220 IGBT Transistor 279-NGP15N41CLG
N-Channel Ignition IGBT 15 A, 410 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NGP15N41CLG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15 A, 410 V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 15 A, 410 V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGP15N41CLG can be used for catalog matching and distributor lookup.

N-Channel Ignition IGBT 15 A, 410 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NGP15N41CLG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15 A, 410 V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 15 A, 410 V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGP15N41CLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - NGP15N41CLGOS-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
NGP15N41CLGOS-ND
Single IGBTs NGP15N41CLGOS-ND
IGBT 440V 15A 107W Through Hole TO-220

IGBT 440V 15A 107W Through Hole TO-220

Buy Now Datasheet
Single Ignition Igbt, 410V, 15A; Continuous Collector Current Onsemi - 42K2242 - Newark, An Avnet Company
Chicago, IL, United States
Single Ignition Igbt, 410V, 15A; Continuous Collector Current Onsemi
42K2242
Single Ignition Igbt, 410V, 15A; Continuous Collector Current Onsemi 42K2242
SINGLE IGNITION IGBT, 410V, 15A; Continuous Collector Current:15A; Power Dissipation:107W; Collector Emitter Voltage Max:410V; No. of Pins:3Pins; Operating Temperature Max:175°C; Product Range:-; MSL:- RoHS Compliant: Yes

SINGLE IGNITION IGBT, 410V, 15A; Continuous Collector Current:15A; Power Dissipation:107W; Collector Emitter Voltage Max:410V; No. of Pins:3Pins; Operating Temperature Max:175°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - NGP15N41CLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGP15N41CLG
Discrete Semiconductor Products - Transistors - IGBTs NGP15N41CLG
IGBT 440V 15A 107W TO220AB

IGBT 440V 15A 107W TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1231138-NGP15N41CLG 279-NGP15N41CLG NGP15N41CLGOS-ND 42K2242 NGP15N41CLG
Product Name IGBTs - Single - NGP15N41CLG N-Channel 15 A 410 V TO-220 IGBT Transistor Single IGBTs Single Ignition Igbt, 410V, 15A; Continuous Collector Current Onsemi Discrete Semiconductor Products - Transistors - IGBTs
VCES 440 volts
Unlock Full Specs
to access all available technical data