Manufacturer: ON Semiconductor
Win Source Part Number: 887236-NGTB40N120FLW
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT Trench Field Stop 1200 V 80 A 260 W Through Hole TO-247-3
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: NGTB40
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
IGBT, 1200 V, 40 A, FS1 Solar/UPS, TO-247, 30-TUBE Product overview: NGTB40N120FLWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB40N120FLWG can be used for catalog matching and distributor lookup.
IGBT Trench Field Stop 1200V 80A 260W Through Hole TO-247-3
IGBT 1200V 40A TO247
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 887236-NGTB40N120FLWG | 279-NGTB40N120FLWG | NGTB40N120FLWG-ND | NGTB40N120FLWG | NGTB40N120FLWG |
| Product Name | IGBTs - Single - NGTB40N120FLWG | 1200 V 40 A IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | TO-247; SOT3; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | ||
| Features | IGBT Trench Field Stop 1200 V 80 A 260 W Through Hole TO-247-3 |