onsemi Single IGBTs NGB8207ANT4G

Description
IGBT 365V 20A 165W Surface Mount D²PAK
Request a Quote Datasheet
Description
IGBT 365V 20A 165W Surface Mount D²PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - NGB8207ANT4G-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
NGB8207ANT4G-ND
Single IGBTs NGB8207ANT4G-ND
IGBT 365V 20A 165W Surface Mount D²PAK

IGBT 365V 20A 165W Surface Mount D²PAK

Buy Now Datasheet
Singapore, Singapore
365V 20A 165W IGBT Transistor
279-NGB8207ANT4G
365V 20A 165W IGBT Transistor 279-NGB8207ANT4G
IGBT 365V 20A 165W D2PAK3 Product overview: NGB8207ANT4G from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 365V, 20A, 165W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 365V, 20A, 165W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB8207ANT4G can be used for catalog matching and distributor lookup.

IGBT 365V 20A 165W D2PAK3 Product overview: NGB8207ANT4G from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 365V, 20A, 165W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 365V, 20A, 165W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB8207ANT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - NGB8207ANT4G - 1082973-NGB8207ANT4G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGB8207ANT4G
1082973-NGB8207ANT4G
IGBTs - Single - NGB8207ANT4G 1082973-NGB8207ANT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1082973-NGB8207ANT4G Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 365V Maximum Power Dissipation: 165W Pulsed Collector Current: 50A Collector-emitter saturation voltage(Max): 2.2V @ 3.7V, 10A Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1082973-NGB8207ANT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 365V
Maximum Power Dissipation: 165W
Pulsed Collector Current: 50A
Collector-emitter saturation voltage(Max): 2.2V @ 3.7V, 10A
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - NGB8207ANT4G - Rochester Electronics
Newburyport, MA, United States
Insulated Gate Bipolar Transistor, 20A I(C), 365V V(BR)CES, N-Channel

Insulated Gate Bipolar Transistor, 20A I(C), 365V V(BR)CES, N-Channel

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGB8207ANT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGB8207ANT4G
Discrete Semiconductor Products - Transistors - IGBTs NGB8207ANT4G
IGBT 365V 20A 165W D2PAK3

IGBT 365V 20A 165W D2PAK3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number NGB8207ANT4G-ND 279-NGB8207ANT4G 1082973-NGB8207ANT4G NGB8207ANT4G NGB8207ANT4G
Product Name Single IGBTs 365V 20A 165W IGBT Transistor IGBTs - Single - NGB8207ANT4G Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data