2.0 A, 100 V NPN Darlington Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NJVMJD112T4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.0 A, 100 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 2.0 A, 100 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJD112T4G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1124329-NJVMJD112T4G
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 20 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: NPN - Darlington
Vce Saturation (Max) @ Ib, Ic: 3V @ 40mA, 4A
Current - Collector Cutoff (Max): 20µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 1000 @ 2A, 3V
Frequency - Transition: 25MHz
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2156-NJVMJD112T4G-OS
Base Product Number: NJVMJD112
TRANS NPN DARL 100V 2A DPAK
Bipolar (BJT) Transistor NPN - Darlington 100V 2A 25MHz 20W Surface Mount DPAK
TRANS NPN DARL 100V 2A DPAK
TRANS NPN DARL 100V 2A DPAK
TRANS NPN DARL 100V 2A DPAK
Darlington Transistors BIP DPAK NPN 2A 100V TR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 276-NJVMJD112T4G | 1124329-NJVMJD112T4G | 488-NJVMJD112T4GDKR-ND | NJVMJD112T4G | NJVMJD112T4G | NJVMJD112T4G |
| Product Name | 2.0 A 100 V DPAK Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Darlington Transistors |
| Polarity | NPN | NPN | NPN | NPN - Darlington; NPN | ||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||
| VCEO | 100 volts | 100 volts | 100 volts | |||
| VCBO | 100 volts | |||||
| PD | 20000 milliwatts |