onsemi Single IGBTs NGD18N40CLBT4

Description
IGBT 430V 15A 115W Surface Mount DPAK
Request a Quote Datasheet
Description
IGBT 430V 15A 115W Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - NGD18N40CLBT4OS-ND - DigiKey
Thief River Falls, MN, United States
IGBT 430V 15A 115W Surface Mount DPAK

IGBT 430V 15A 115W Surface Mount DPAK

Buy Now Datasheet
IGBTs - Single - NGD18N40CLBT4 - 929117-NGD18N40CLBT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGD18N40CLBT4
929117-NGD18N40CLBT4
IGBTs - Single - NGD18N40CLBT4 929117-NGD18N40CLBT4
Manufacturer: ON Semiconductor Win Source Part Number: 929117-NGD18N40CLBT4 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT - 430 V 15 A 115 W Surface Mount DPAK Package: Reel - TR Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: NGD18 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 929117-NGD18N40CLBT4
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT - 430 V 15 A 115 W Surface Mount DPAK
Package: Reel - TR
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NGD18
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
N-Channel 18 A 400 V DPAK IGBT Transistor
279-NGD18N40CLBT4
N-Channel 18 A 400 V DPAK IGBT Transistor 279-NGD18N40CLBT4
N-Channel Ignition IGBT 18 A, 400 V, Improved SCIS energy and Vce(on), DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NGD18N40CLBT4 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 18 A, 400 V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 18 A, 400 V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGD18N40CLBT4 can be used for catalog matching and distributor lookup.

N-Channel Ignition IGBT 18 A, 400 V, Improved SCIS energy and Vce(on), DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NGD18N40CLBT4 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 18 A, 400 V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 18 A, 400 V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGD18N40CLBT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - NGD18N40CLBT4 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
NGD18N40CLBT4
Single IGBTs NGD18N40CLBT4
IGBT 430V 15A 115W DPAK

IGBT 430V 15A 115W DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGD18N40CLBT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGD18N40CLBT4
Discrete Semiconductor Products - Transistors - IGBTs NGD18N40CLBT4
IGBT 430V 15A 115W DPAK

IGBT 430V 15A 115W DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number NGD18N40CLBT4OS-ND 929117-NGD18N40CLBT4 279-NGD18N40CLBT4 NGD18N40CLBT4 NGD18N40CLBT4
Product Name Single IGBTs IGBTs - Single - NGD18N40CLBT4 N-Channel 18 A 400 V DPAK IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data