DigiKey Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| 100V 150MA 6@10V,120MA 250MW 2.8 | |
| 100V N-CH SMALL SIGNAL MOSFET IN | |
| 20V 2.5A 50M@4.5V,2.5A 500MW 1.2 | |
| 240V 100MA 360MW 14@10V,100MA 1. | |
| 2N7002 FAMILY SOT23 T&R 3K | |
| 3A (Ta) | |
| 50V 200MA 6@4.5V 2 N-CHANNEL SOT | |
| 50V 220MA 3.5@10V,220MA 225MW N | |
| Bipolar (BJT) Transistor NPN - Darlington 45V 1.5A 625mW Through Hole TO-92-3 | |
| Bipolar (BJT) Transistor NPN - Darlington 45V 1A 200MHz 1.25W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor NPN - Darlington 45V 1A 200MHz 1.5W Surface Mount PG-SOT223-4 | |
| Bipolar (BJT) Transistor NPN - Darlington 45V 800mA 1W Surface Mount SOT-223-4 | |
| Bipolar (BJT) Transistor NPN - Darlington 60V 1A 200MHz 1.25W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor NPN - Darlington 60V 1A 200MHz 1.5W Surface Mount PG-SOT223-4 | |
| Bipolar (BJT) Transistor NPN - Darlington 80V 1A 200MHz 1.25W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor NPN - Darlington 80V 1A 200MHz 1.5W Surface Mount PG-SOT223-4 | |
| Bipolar (BJT) Transistor NPN - Darlington 80V 1A 800mW Surface Mount SOT-223 (TO-261) | |
| Bipolar (BJT) Transistor NPN - Darlington 80V 1A 800mW Through Hole TO-39 | |
| Bipolar (BJT) Transistor NPN - Darlington 80V 500mA 1W Surface Mount SOT-223-4 | |
| Bipolar (BJT) Transistor NPN 100V 100mA 140MHz 200mW Surface Mount SST3 | |
| Bipolar (BJT) Transistor NPN 100V 100mA 140MHz 350mW Surface Mount SST3 | |
| Bipolar (BJT) Transistor NPN 160V 300mA 300MHz 250mW Surface Mount TO-236AB | |
| Bipolar (BJT) Transistor NPN 30V 1A 400MHz 200mW Surface Mount SST3 | |
| Bipolar (BJT) Transistor NPN 30V 500mA 250MHz 350mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor NPN 350V 100mA 70MHz 1.2W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor NPN 350V 100mA 70MHz 800mW Surface Mount SOT-223 (TO-261) | |
| Bipolar (BJT) Transistor NPN 350V 500mA 70MHz 2W Surface Mount SOT-223-3 | |
| Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 350mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor NPN 40V 800mA 300MHz 250mW Surface Mount TO-236AB | |
| Bipolar (BJT) Transistor NPN 40V 800mA 300MHz 350mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor NPN 60V 1A 100MHz 1.35W Surface Mount SOT-89 | |
| Bipolar (BJT) Transistor NPN 60V 1A 100MHz 1.3W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor NPN 80V 100mA 100MHz 250mW Surface Mount TO-236AB | |
| Bipolar (BJT) Transistor NPN 80V 100mA 60MHz 225mW Surface Mount SOT-23-3 (TO-236) | |
| Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1.35W Surface Mount SOT-89 | |
| Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1.3W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1W Surface Mount SOT-89-3 | |
| Bipolar (BJT) Transistor NPN 80V 200mA 60MHz 350mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor PNP - Darlington 45V 1A 200MHz 1.25W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor PNP - Darlington 45V 1A 200MHz 1.5W Surface Mount PG-SOT223-4 | |
| Bipolar (BJT) Transistor PNP - Darlington 60V 1A 200MHz 1.25W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor PNP - Darlington 60V 1A 200MHz 1.5W Surface Mount PG-SOT223-4 | |
| Bipolar (BJT) Transistor PNP - Darlington 80V 1A 200MHz 1.25W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor PNP - Darlington 80V 1A 200MHz 1.5W Surface Mount PG-SOT223-4 | |
| Bipolar (BJT) Transistor PNP 100V 100mA 200MHz 200mW Surface Mount SST3 | |
| Bipolar (BJT) Transistor PNP 100V 100mA 200MHz 350mW Surface Mount SST3 | |
| Bipolar (BJT) Transistor PNP 100V 100mA 85MHz 250mW Surface Mount TO-236AB | |
| Bipolar (BJT) Transistor PNP 100V 100mA 95MHz 225mW Surface Mount SOT-23-3 (TO-236) | |
| Bipolar (BJT) Transistor PNP 15V 100mA 1.5GHz 250mW Surface Mount SOT-23 (TO-236AB) | |
| Bipolar (BJT) Transistor PNP 300V 100mA 15MHz 1.5W Surface Mount SOT-223 (TO-261) | |
| Bipolar (BJT) Transistor PNP 30V 1A 320MHz 200mW Surface Mount SST3 | |
| Bipolar (BJT) Transistor PNP 40V 200mA 230mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor PNP 40V 200mA 250MHz 350mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor PNP 40V 800mA 200MHz 350mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor PNP 60V 1A 100MHz 1.35W Surface Mount SOT-89 | |
| Bipolar (BJT) Transistor PNP 60V 1A 100MHz 1.3W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor PNP 60V 1A 100MHz Surface Mount SOT-89 | |
| Bipolar (BJT) Transistor PNP 60V 5A 80MHz 870mW Through Hole TO-39 | |
| Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 250mW Surface Mount TO-236AB | |
| Bipolar (BJT) Transistor PNP 60V 800mA 200MHz 350mW Surface Mount SOT-23-3 | |
| Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1.35W Surface Mount SOT-89 | |
| Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1.3W Surface Mount SOT-223 | |
| Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1W Surface Mount SOT-89-3 | |
| Bipolar (BJT) Transistor PNP 80V 1A 100MHz 2.1W Surface Mount SOT-89-3 | |
| Bipolar (BJT) Transistor Surface Mount SOT-23 (TO-236AB) | |
| BSP170IATMA1 | |
| BSP171IATMA1 | |
| BSP31-Q/SOT223/SC-73 | |
| BSP33-Q/SOT223/SC-73 | |
| BSP41-Q/SOT223/SC-73 | |
| BSP43-Q/SOT223/SC-73 | |
| BSP60-Q/SOT223/SC-73 | |
| BSP61-Q/SOT223/SC-73 | |
| BSS FAMILY SOT23 T&R 10K | |
| BSS FAMILY SOT323 T&R 10K | |
| BSS FAMILY SOT323 T&R 3K | |
| BSS131IXUSA1 | |
| BSS138AKM-Q/SOT883/X QFN3 | |
| BSS138AKQB-Q/SOT8015 /DFN1110D- | |
| BSS138IXUSA1 | |
| BSS139IXUSA1 | |
| BSS169IXUSA1 | |
| DUAL N-CHANNEL MOSFET,SOT-363S | |
| DUAL N-CHANNEL MOSFET,SOT-563 | |
| FET 50V 3.5 OHM SOT23 | |
| IC | |
| Interface | |
| JFET CHOPPER TRANSISTOR | |
| JFET N-Channel 40V 20mA 250mW Surface Mount SOT-23 (TO-236AB) | |
| JFET N-Channel 40V 250mW Surface Mount SOT-23 (TO-236AB) | |
| JFET N-Channel 40V 250mW Surface Mount SOT-23-3 | |
| JFET N-Channel 40V 350mW Surface Mount SOT-23-3 (TO-236) | |
| MOS DISCRETES | |
| MOSFET 2N-CH 50V 0.22A SOT363 | |
| MOSFET 2N-CH 50V 0.2A SOT363 | |
| MOSFET 2N-CH 50V 0.31A SOT363 | |
| MOSFET 2N-CH 60V 0.32A 6DFN | |
| MOSFET 2N-CH 60V 0.3A SOT23-6 | |
| Mosfet Array 2 N-Channel (Dual) 50V 200mA 200mW Surface Mount SOT-363 | |
| Mosfet Array 2 N-Channel (Dual) 50V 220mA 350mW Surface Mount SOT-363 | |
| Mosfet Array 2 N-Channel (Dual) 60V 320mA (Ta) 445mW Surface Mount 6-TSSOP | |
| Mosfet Array 2 N-Channel (Dual) 60V 320mA 420mW Surface Mount 6-TSSOP | |
| Mosfet Array 2 N-Channel (Dual) 60V 320mA 445mW Surface Mount 6-TSSOP | |
| MOSFET N-CH 100V 0.19A SOT23-3 | |
| MOSFET N-CH 100V 170MA SOT23-3 | |
| MOSFET N-CH 100V 170MA SOT23 | |
| MOSFET N-CH 100V 170MA SOT323 | |
| MOSFET N-CH 250V 100MA SOT23-3 | |
| MOSFET N-CH 50V 0.22A SOT23-3 | |
| MOSFET N-CH 50V 0.2A SOT-323 | |
| MOSFET N-CH 50V 200MA SOT23 | |
| MOSFET N-CH 50V 210MA SOT-323 | |
| MOSFET N-CH 50V 220MA SOT23-3 | |
| MOSFET N-CH 50V 220MA SOT23 | |
| MOSFET N-CH 50V 310MA SOT23 | |
| MOSFET N-CH 55V 540MA SOT23 | |
| MOSFET N-CH 60V 360MA TO236AB | |
| MOSFET P-CH 30V 2A SOT23 | |
| MOSFET P-CH 60V 1.17A SOT223 | |
| MOSFET P-CH 60V 1.9A SOT223 | |
| MOSFET, N-CH, SINGLE, 0.19A, 100 | |
| MOSFET, N-CH, SINGLE, 0.22A, 50V | |
| MOSFET | |
| N-Channel 100V 1.1A (Ta) 1.79W (Ta) Surface Mount PG-SOT223-4 | |
| N-Channel 100V 1.2A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| N-Channel 100V 1.7A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| N-Channel 100V 1.8A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| N-Channel 100V 150mA (Ta) 250mW (Ta) Surface Mount TO-236AB | |
| N-Channel 100V 160mA (Ta) 298mW (Ta) Surface Mount SOT-323 | |
| N-Channel 100V 170mA (Ta) 200mW (Ta) Surface Mount SOT-323 | |
| N-Channel 100V 170mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236) | |
| N-Channel 100V 170mA (Ta) 300mW (Ta) Surface Mount SOT-23-3 | |
| N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount PG-SOT23 | |
| N-Channel 100V 170mA (Ta) 360mW (Ta) Surface Mount SOT-23-3 | |
| N-Channel 100V 170mA (Ta) 500mW (Ta) Surface Mount SOT-23 | |
| N-Channel 100V 170mA (Tj) 350mW Surface Mount SOT-23 | |
| N-Channel 100V 170mA Tj) 350mW Surface Mount SOT-23 | |
| N-Channel 100V 190mA (Ta) 360mW (Ta) Surface Mount PG-SOT-23-3 | |
| N-Channel 100V 190mA (Ta) 500mW (Ta) Surface Mount PG-SOT-23-3 | |
| N-Channel 100V 190mA (Ta) 500mW (Ta) Surface Mount PG-SOT23-3 | |
| N-Channel 100V 190mA (Ta) 500mW (Ta) Surface Mount PG-SOT23 | |
| N-Channel 200V 660mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4-21 | |
| N-Channel 200V 660mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| N-Channel 20V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23 | |
| N-Channel 20V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT323 | |
| N-Channel 20V 2.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23 | |
| N-Channel 20V 3.7A (Ta) 500mW (Ta) Surface Mount PG-SC59-3 | |
| N-Channel 20V 3.8A (Ta) 500mW (Ta) Surface Mount PG-SC59-3 | |
| N-Channel 240V 110mA (Ta) 360mW (Ta) Surface Mount PG-SOT23 | |
| N-Channel 240V 350mA (Ta) 1.7W (Ta) Surface Mount PG-SOT223-4-21 | |
| N-Channel 240V 350mA (Ta) 1.7W (Ta) Surface Mount PG-SOT223-4 | |
| N-Channel 240V 350mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4-21 | |
| N-Channel 240V 350mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| N-Channel 240V 375mA (Ta) 1.5W (Ta) Surface Mount SOT-223 | |
| N-Channel 250V 100mA (Ta) 360mW (Ta) Surface Mount PG-SOT-23-3 | |
| N-Channel 250V 100mA (Ta) 360mW (Ta) Surface Mount PG-SOT23-3-5 | |
| N-Channel 250V 100mA (Ta) 360mW (Ta) Surface Mount PG-SOT23 | |
| N-Channel 250V 375mA (Ta) 1.5W (Ta) Surface Mount SOT-223 | |
| N-Channel 300V 350mA (Ta) 1.5W (Ta) Surface Mount SOT-223 | |
| N-Channel 30V 1.4A (Ta) 500mW (Ta) Surface Mount PG-SOT23 | |
| N-Channel 30V 2.3A (Ta) 500mW (Ta) Surface Mount PG-SOT23 | |
| N-Channel 30V 3.7A (Ta) 500mW (Ta) Surface Mount PG-SC59-3 | |
| N-Channel 400V 170mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4-21 | |
| N-Channel 400V 170mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| N-Channel 400V 210mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| N-Channel 400V 500mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4-21 | |
| N-Channel 400V 500mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| N-Channel 500V 400mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4-21 | |
| N-Channel 500V 400mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| N-Channel 50V 200mA (Ta) 200mW (Ta) Surface Mount SOT-323 | |
| N-Channel 50V 200mA (Ta) 225mW (Ta) Surface Mount SOT-23-3 (TO-236) | |
| N-Channel 50V 200mA (Ta) 300mW (Ta) Surface Mount SOT-23-3 | |
| N-Channel 50V 200mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 | |
| N-Channel 50V 210mA (Ta) 340mW (Ta) Surface Mount SOT-323 | |
| N-Channel 50V 220mA (Ta) 300mW (Ta) Surface Mount SOT-323 | |
| N-Channel 50V 220mA (Ta) 350mW (Ta) Surface Mount SOT-23-3 | |
| N-Channel 50V 220mA (Ta) 360mW (Ta) Surface Mount EFCP1313-4CC-037 | |
| N-Channel 50V 220mA (Ta) 360mW (Ta) Surface Mount SOT-23-3 | |
| N-Channel 50V 220mA (Tj) 350mW Surface Mount SOT-23 | |
| N-Channel 50V 220mA 350mW Surface Mount SOT-23 | |
| N-Channel 50V 260mA (Ta) 357mW (Ta) Surface Mount SOT-23 | |
| N-Channel 50V 310mA (Ta) 380mW (Ta) Surface Mount SOT-23-3 | |
| N-Channel 50V 310mA (Ta) 380mW Surface Mount SOT-23-3 | |
| N-Channel 55V 2.8A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| N-Channel 55V 5.2A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| N-Channel 55V 540mA (Ta) 360mW (Ta) Surface Mount PG-SOT23 | |
| N-Channel 600V 120mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4-21 | |
| N-Channel 600V 120mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| N-Channel 600V 120mA (Ta) 1.8W (Ta) Surface Mount SOT-223 | |
| N-Channel 600V 21mA (Ta) 500mW (Ta) Surface Mount PG-SOT-23-3 | |
| N-Channel 600V 21mA (Ta) 500mW (Ta) Surface Mount PG-SOT23-3-5 | |
| N-Channel 600V 21mA (Ta) 500mW (Ta) Surface Mount PG-SOT23 | |
| N-Channel 600V 30mA (Ta) 1W (Ta) Surface Mount SOT-23-3 | |
| N-Channel 600V 50mA (Ta) 610mW (Ta) Surface Mount SOT-23-3 | |
| N-Channel 600V 90mA (Ta) 1W (Ta) Surface Mount PG-SOT89 | |
| N-Channel 60V 1.8A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4-21 | |
| N-Channel 60V 1.8A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| N-Channel 60V 2.3A (Ta) 500mW (Ta) Surface Mount PG-SC59-3 | |
| N-Channel 60V 2.6A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4-21 | |
| N-Channel 60V 2.6A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| N-Channel 60V 2.6A (Tj) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| N-Channel 60V 2.9A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4-21 | |
| N-Channel 60V 2.9A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| N-Channel 60V 2.9A (Tj) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| N-Channel 60V 2.9A (Tj) 1.8W (Ta) Surface Mount SOT-223 | |
| N-Channel 60V 200mA (Ta) 1.06W (Tc) Surface Mount TO-236AB | |
| N-Channel 60V 200mA (Ta) 300mW (Ta), 1.06W (Tc) Surface Mount TO-236AB | |
| N-Channel 60V 200mA (Ta) 360mW (Ta) Surface Mount PG-SOT23 | |
| N-Channel 60V 230mA (Ta) 360mW (Ta) Surface Mount PG-SOT-23-3 | |
| N-Channel 60V 230mA (Ta) 360mW (Ta) Surface Mount PG-SOT23 | |
| N-Channel 60V 280mA (Ta) 500mW (Ta) Surface Mount PG-SOT323 | |
| N-Channel 60V 3.2A (Ta) 1W (Ta) Surface Mount PG-SOT89 | |
| N-Channel 60V 320mA (Ta) 260mW (Ta), 830mW (Tc) Surface Mount SOT-323 | |
| N-Channel 60V 320mA (Ta) 830mW (Tc) Surface Mount SOT-323 | |
| N-Channel 60V 360mA (Ta) 350mW (Ta) Surface Mount TO-236AB | |
| N-Channel 60V 360mA (Ta) 350mW (Ta), 1.14W (Tc) Surface Mount TO-236AB | |
| N-Channel 60V 380mA (Ta) 200mW (Ta) Surface Mount SOT-323 | |
| N-Channel 60V 380mA (Ta) 200mW Surface Mount SOT-323 | |
| N-Channel 60V 400mA (Ta) 200mW (Ta) Surface Mount SOT-23 | |
| N-Channel 60V 400mA (Ta) 350mW (Ta) Surface Mount SOT-23 | |
| N-Channel 75V 2.3A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| N-Channel 800V 190mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4-21 | |
| N-Channel 800V 190mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| N-CHANNEL MOSFET,SOT-23 | |
| N-CHANNEL MOSFET,SOT-323 | |
| N-CHANNEL MOSFET,SOT-523 | |
| N-CHANNEL MOSFET,SOT-723 | |
| NCH 60V 310MA, SOT-323, SMALL SI | |
| NCH 60V 650MA, SOT-23, SMALL SIG | |
| P-Channel 100V 1A (Tc) 1.8W (Ta) Surface Mount PG-SOT223-4-21 | |
| P-Channel 100V 1A (Tc) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| P-Channel 100V 360mA (Ta) 500mW (Ta) Surface Mount PG-SC59-3 | |
| P-Channel 100V 360mA (Ta) 500mW (Tc) Surface Mount PG-SC59-3 | |
| P-Channel 100V 680mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4-21 | |
| P-Channel 100V 680mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| P-Channel 100V 980mA (Tc) 1.8W (Ta) Surface Mount PG-SOT223-4-21 | |
| P-Channel 100V 980mA (Tc) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| P-Channel 200V 225mA (Ta) 1.5W (Ta) Surface Mount SOT-223 | |
| P-Channel 20V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23 | |
| P-Channel 20V 390mA (Ta) 250mW (Ta) Surface Mount PG-SOT323 | |
| P-Channel 20V 580mA (Ta) 300mW (Ta) Surface Mount PG-SOT323 | |
| P-Channel 20V 580mA (Ta) 520mW (Ta) Surface Mount PG-SOT323 | |
| P-Channel 20V 630mA (Tc) 300mW (Ta) Surface Mount PG-SOT323 | |
| P-Channel 240V 200mA (Ta) 560mW (Ta), 12.5W (Tc) Surface Mount SOT-89 | |
| P-Channel 250V 140mA (Ta) 500mW (Ta) Surface Mount PG-SC59-3 | |
| P-Channel 250V 140mA (Ta) 500mW (Tc) Surface Mount PG-SC59-3 | |
| P-Channel 250V 190mA (Ta) 1W (Ta) Surface Mount PG-SOT89 | |
| P-Channel 250V 200mA (Ta) 1W (Ta) Through Hole TO-92-3 | |
| P-Channel 250V 225mA (Ta) 1.5W (Ta) Surface Mount SOT-223 | |
| P-Channel 250V 260mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4-21 | |
| P-Channel 250V 260mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| P-Channel 250V 430mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4-21 | |
| P-Channel 250V 430mA (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| P-Channel 300V 170mA (Ta) 1W (Ta) Through Hole TO-92-3 | |
| P-Channel 300V 210mA (Ta) 1.5W (Ta) Surface Mount SOT-223 | |
| P-Channel 30V 1.5A (Ta) 500mW (Ta) Surface Mount PG-SOT23 | |
| P-Channel 30V 2A (Ta) 500mW (Ta) Surface Mount PG-SOT23 | |
| P-Channel 30V 3A (Tc) 1.65W (Ta) Surface Mount SOT-223 | |
| P-Channel 50V 170mA (Ta) Through Hole TO-92-3 | |
| P-Channel 60V 1.17A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4-21 | |
| P-Channel 60V 1.17A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| P-Channel 60V 1.9A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4-21 | |
| P-Channel 60V 1.9A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| P-Channel 60V 2.9A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4-21 | |
| P-Channel 60V 2.9A (Ta) 1.8W (Ta) Surface Mount PG-SOT223-4 | |
| P-Channel 60V 620mA (Ta) 500mW (Ta) Surface Mount PG-SC59-3 | |
| SMALL SIGNAL MOSFETS | |
| SMALL SIGNAL+N-CH | |
| TRANS NPN 160V 0.3A TO-236AB | |
| TRANS NPN 350V 0.1A SOT-223 | |
| TRANS NPN 40V 0.8A TO-236AB | |
| TRANS NPN 60V 1A SOT-89 | |
| TRANS NPN 80V 1A SOT-89-3 | |
| TRANS NPN 80V 1A SOT-89 | |
| TRANS NPN DARL 45V 1A SOT-223 | |
| TRANS NPN DARL 60V 1A SOT-223 | |
| TRANS NPN DARL 80V 1A SOT-223 | |
| TRANS PNP 100V 0.1A TO-236AB | |
| TRANS PNP 100V 0.2A SOT23 | |
| TRANS PNP 60V 1A SOT-89 | |
| TRANS PNP 80V 1A SOT-89-3 | |
| TRANS PNP 80V 1A SOT-89 | |
| TRANS PNP DARL 80V 1A SOT-223 |
| << Prev | Next >> |