The NE46234 / 2SC4703 is an NPN epitaxial silicon RF transistor designed for low distortion, low noise amplification at low supply voltages, suitable for CATV and telecommunications. It is packaged in a 3-pin power mini mold (SOT-89) surface mount package. The device has a maximum collector-emitter voltage of 12 V, a collector current rating of 150 mA, and a total power dissipation of 1.8 W when mounted on a specified ceramic substrate. It exhibits a gain-bandwidth product of 6.0 GHz, a noise figure of 2.3 dB at 1 GHz, and third-order intermodulation distortion of 76 dBc under typical operating conditions. The hFE gain is classified in bins, with the SE grade covering 125 to 250.
RF Transistor NPN 12V 150mA 6GHz 1.8W Surface Mount SOT-89
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | NE46234-SE-AZ-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |