Manufacturer: onsemi
Win Source Part Number: 1325678-NJVMJD31CRLG
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Power - Max: 1.56 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1.2V @ 375mA, 3A
Current - Collector Cutoff (Max): 50µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 3A, 4V
Frequency - Transition: 3MHz
Supplier Device Package: DPAK
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Fake Threat In the Open Market: 76
REACH Status: REACH Affected
Other Part Number: 2156-NJVMJD31CRLG-48
Moisture Sensitivity Level (MSL): Vendor Undefined
3.0 A, 100 V NPN Bipolar Power Transistor, 1800-REEL Product overview: NJVMJD31CRLG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 A, 100 V. Search-friendly keywords include transistor, BJT, switching, amplification, 3.0 A, 100 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJD31CRLG can be used for catalog matching and distributor lookup.
TRANS NPN 100V 3A DPAK
Bipolar (BJT) Transistor NPN 100V 3A 3MHz 1.56W Surface Mount DPAK
TRANS NPN 100V 3A DPAK
Bipolar Transistors - BJT BIP DPAK NPN 3A 100V TR
TRANSISTOR, BIPOLAR, NPN, 100V, 3A/TO252; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:3A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
TRANS NPN 100V 3A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1325678-NJVMJD31CRLG | 276-NJVMJD31CRLG | 488-NJVMJD31CRLGDKR-ND | NJVMJD31CRLG | 28X8018 | NJVMJD31CRLG |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 3.0 A 100 V Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Transistor, Bipolar, Npn, 100V, 3A/to252; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |||
| Package Type | SOT3; TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | |||
| Packing Method | Bulk; Bulk | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||
| Power Gain | 10 dB |