NE677M04 is a silicon NPN bipolar transistor for RF applications, packaged in SOT-343F. It offers a maximum collector-emitter voltage of 6 V, a collector current of 50 mA, and a transition frequency of 15 GHz. The device has a noise figure of 1.7 dB and a power gain of 16 dB at 2 GHz, with a 1 dB compression point of +15 dBm at 6 V and 50 mA bias. It conforms to JEITA 2SC5751 and is rated for surface mount applications.
RF Transistor NPN 6V 50mA 15GHz 205mW Surface Mount SOT-343F
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | NE677M04-A-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |