IGBT Trench Field Stop 1200V 60A 192W Through Hole TO-247-3
IGBT 1200V 30A TO247
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | NGTB30N120IHSWGOS-ND | NGTB30N120IHSWG |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) |