RF TRANS NPN 6V 12GHZ SOT343F Product overview: NE678M04-T2-A from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 12GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 6V, 12GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-NE678M04-T2-A can be used for catalog matching and distributor lookup.
RF Transistor NPN 6V 100mA 12GHz 205mW Surface Mount SOT-343F
Manufacturer: California Eastern Labs
Win Source Part Number: 1231051-NE678M04-T2-
Manufacturer Homepage: www.cel.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | 283-NE678M04-T2-A | NE678M04-T2-ATR-ND | 1231051-NE678M04-T2-A |
| Product Name | 6V 12GHZ Bipolar Transistor | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - NE678M04-T2-A |
| Package Type | Tape & Reel (TR) | SOT-343F | SOT3 |
| Packing Method | Tape & Reel (TR) | ||
| VCEO | 6 volts |