Bipolar (BJT) Transistor PNP 50V 8A 90MHz 1.75W Surface Mount DPAK
Bipolar Transistors - BJT BIP DPAK PNP 8A 80V
TRANSISTOR, BIPOLAR, PNP, 80V, 8A, TO252; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
TRANS PNP 80V 8A DPAK
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NJVMJD45H11GOS-ND | NJVMJD45H11G | 45Y1430 | NJVMJD45H11G |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Transistor, Bipolar, Pnp, 80V, 8A, To252; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-3 | AEC-Q101 | |
| Transistor Grade / Operating Range | Automotive | |||
| IC(max) | 8000 milliamps | 8000 milliamps |