California Eastern Laboratories - CEL Bipolar RF Transistors NESG2030M04-A

Description
RF Transistor NPN 2.3V 35mA 60GHz 80mW Surface Mount M04
Request a Quote Datasheet
Description
RF Transistor NPN 2.3V 35mA 60GHz 80mW Surface Mount M04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - NESG2030M04-A-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
NESG2030M04-A-ND
Bipolar RF Transistors NESG2030M04-A-ND
RF Transistor NPN 2.3V 35mA 60GHz 80mW Surface Mount M04

RF Transistor NPN 2.3V 35mA 60GHz 80mW Surface Mount M04

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - NESG2030M04-A - 1082945-NESG2030M04-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - NESG2030M04-A
1082945-NESG2030M04-A
TRANSISTORS - RF Transistors (BJT) - NESG2030M04-A 1082945-NESG2030M04-A
Manufacturer: CEL Win Source Part Number: 1082945-NESG2030M04- A Packaging: Bulk Mounting: SMD (SMT) Gain: 16dB Frequency - Transition: 60GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.9dB to 1.1dB @ 2GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: M04 Maximum Current Collector: 35mA VCEO Maximum Collector-Emitter Breakdown Voltage: 2.3V Typical Gain (hFE) (Min): 200 @ 5mA, 2V Maximum Power Dissipation: 80mW Alternative Parts (Cross-Reference): BFP620FE7764; 2SC5761; NESG2030M04-T2; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1082945-NESG2030M04-A
Packaging: Bulk
Mounting: SMD (SMT)
Gain: 16dB
Frequency - Transition: 60GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.9dB to 1.1dB @ 2GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: M04
Maximum Current Collector: 35mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 2.3V
Typical Gain (hFE) (Min): 200 @ 5mA, 2V
Maximum Power Dissipation: 80mW
Alternative Parts (Cross-Reference): BFP620FE7764; 2SC5761; NESG2030M04-T2;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number NESG2030M04-A-ND 1082945-NESG2030M04-A
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - NESG2030M04-A
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

PNP general-purpose transistor - 2PA1576S,135 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
5 suppliers
MOSFETs - 1697449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT323; Sot-323 (sc-70)
View Details
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Type HEMT
Transistor Technology / Material GaN on SiC
Package Type Die
View Details
4 suppliers