8 A, 80 V PNP Power Bipolar Junction Transistor, DPAK (SINGLE GAUGE) TO-252, 1800-REEL Product overview: NJVMJD45H11RLG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 80 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 8 A, 80 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJD45H11RLG can be used for catalog matching and distributor lookup.
Win Source Part Number: 969530-NJVMJD45H11RL
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,800
Mounting: SMD (SMT)
Power - Max: 1.75 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 8 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1V @ 400mA, 8A
Current - Collector Cutoff (Max): 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 2A, 1V
Frequency - Transition: 40MHz
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: 2156-NJVMJD45H11RLG-
Base Product Number: NJVMJD45
TRANS PNP 80V 8A DPAK
TRANS PNP 80V 8A DPAK
Bipolar (BJT) Transistor PNP 80V 8A 40MHz 1.75W Surface Mount DPAK
Bipolar Transistors - BJT BIP PNP 8A 80V TR
TRANS PNP 80V 8A DPAK
TRANS PNP 80V 8A DPAK
TRANSISTOR, BIPOLAR, PNP, 80V, 8A, TO252; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:8A; Power Dissipation:20W; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NJVMJD45H11RLG | 969530-NJVMJD45H11RLG | 488-NJVMJD45H11RLGDKR-ND | NJVMJD45H11RLG | NJVMJD45H11RLG | NJVMJD45H11RLG | 76T6469 |
| Product Name | 8 A 80 V DPAK Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar, Pnp, 80V, 8A, To252; Transistor Polarity Onsemi |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | ||
| IC(max) | 0.0100 milliamps | 8000 milliamps | 8000 milliamps | 8000 milliamps | 8000 milliamps | ||
| VCEO | 80 volts | 80 volts | 80 volts | 80 volts | |||
| PD | 1750 milliwatts | 20000 milliwatts | |||||
| TJ | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) |