onsemi Single IGBTs NGTB25N120FL2WG

Description
IGBT Field Stop 1200V 50A 385W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Field Stop 1200V 50A 385W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - NGTB25N120FL2WGOS-ND - DigiKey
Thief River Falls, MN, United States
IGBT Field Stop 1200V 50A 385W Through Hole TO-247-3

IGBT Field Stop 1200V 50A 385W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - NGTB25N120FL2WG - 209162-NGTB25N120FL2WG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGTB25N120FL2WG
209162-NGTB25N120FL2WG
IGBTs - Single - NGTB25N120FL2WG 209162-NGTB25N120FL2WG
Manufacturer: ON Semiconductor Win Source Part Number: 209162-NGTB25N120FL2 WG Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 154ns IGBT Type: Field Stop Input Type: Standard Gate Charge: 178nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 385W Pulsed Collector Current: 100A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 25A Total Switching Energy(Ets): 1.95mJ (on), 600μJ (off) Turn-on and Turn-off delay time: 87ns/179ns Testing Conditions: 600V, 25A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 30

Manufacturer: ON Semiconductor
Win Source Part Number: 209162-NGTB25N120FL2WG
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 154ns
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 178nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 50A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 385W
Pulsed Collector Current: 100A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 25A
Total Switching Energy(Ets): 1.95mJ (on), 600μJ (off)
Turn-on and Turn-off delay time: 87ns/179ns
Testing Conditions: 600V, 25A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 30

Buy Now Datasheet
Singapore, Singapore
1200V 50A 385000mW IGBT Transistor
279-NGTB25N120FL2WG
1200V 50A 385000mW IGBT Transistor 279-NGTB25N120FL2WG
Trans IGBT Chip N-CH 1200V 50A 385000mW 3-Pin(3+Tab) TO-247 Tube Product overview: NGTB25N120FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 385000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 385000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB25N120FL2WG can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 1200V 50A 385000mW 3-Pin(3+Tab) TO-247 Tube Product overview: NGTB25N120FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 385000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 385000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB25N120FL2WG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs NGTB25N120FL2WG
IGBT FIELD STOP 1200V 50A TO247

IGBT FIELD STOP 1200V 50A TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTB25N120FL2WG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB25N120FL2WG
Discrete Semiconductor Products - Transistors - IGBTs NGTB25N120FL2WG
IGBT FIELD STOP 1200V 50A TO247

IGBT FIELD STOP 1200V 50A TO247

Supplier's Site
Igbt, 1.2Kv, 50A, 175Deg C, 385W Rohs Compliant Onsemi - 54AH9429 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 1.2Kv, 50A, 175Deg C, 385W Rohs Compliant Onsemi
54AH9429
Igbt, 1.2Kv, 50A, 175Deg C, 385W Rohs Compliant Onsemi 54AH9429
IGBT, 1.2KV, 50A, 175DEG C, 385W ROHS COMPLIANT: YES

IGBT, 1.2KV, 50A, 175DEG C, 385W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
NGTB25N120FL2WG
IGBT Transistors NGTB25N120FL2WG
IGBT Transistors 1200V/25 FAST IGBT FSII T

IGBT Transistors 1200V/25 FAST IGBT FSII T

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number NGTB25N120FL2WGOS-ND 209162-NGTB25N120FL2WG 279-NGTB25N120FL2WG NGTB25N120FL2WG NGTB25N120FL2WG 54AH9429 NGTB25N120FL2WG
Product Name Single IGBTs IGBTs - Single - NGTB25N120FL2WG 1200V 50A 385000mW IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt, 1.2Kv, 50A, 175Deg C, 385W Rohs Compliant Onsemi IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data