The NGW50T65H3DFP is a 650 V, 50 A trench field-stop IGBT with a full-rated silicon diode, housed in a TO-247-3 package. It operates with a maximum junction temperature of 175 °C and features low conduction and switching losses, optimized for high-frequency industrial inverter applications. The device is HV-H3TRB qualified and includes an IGBT with a 1.72 V to 2.25 V collector-emitter saturation voltage and a diode forward voltage ranging from 1.2 V to 2.1 V. Thermal resistance from junction to case is 0.37 to 0.44 K/W for the IGBT and 0.52 to 0.64 K/W for the diode. The mounting base is connected to the collector.
The NGW50T65H3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third-generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW50T65H3DFP is rated to 175 °C with optimized IGBT turn-off losses,. This hard-switching 650 V, 50 A IGBT is optimized for high-voltage, high-frequency industrial power inverter applications.
Applications
IGBT TRENCH FS 650V 80A TO-247
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | NGW50T65H3DFPQ | 1727-NGW50T65H3DFPQ-ND |
| Product Name | 650 V, 50 A trench field-stop IGBT with full rated silicon diode | Single IGBTs |
| Package Type | SOT429-5 SOT429-5 | TO-247; TO-247-3 |