MOSFET P-CH 20V 5.3A 8-SOIC Product overview: NDS9430A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.3A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDS9430A can be used for catalog matching and distributor lookup.
P-Channel 20V 5.3A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 060153-NDS9430A
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.5W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.3A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 950pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 50 mOhm @ 5.3A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
MOSFET P-CH 20V 5.3A 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NDS9430A | NDS9430A-ND | 060153-NDS9430A | NDS9430A |
| Product Name | 20V 5.3A SOIC MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS9430A | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | |
| PD | 2500 milliwatts | 2500 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |