RF TRANS NPN 10V 9GHZ SOT23
RF Transistor NPN 10V 65mA 9GHz 200mW Surface Mount SOT-23-3
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | NE68133-A | NE68133-A-ND |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors |
| Polarity | NPN; NPN | NPN |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 65 milliamps | |
| VCEO | 10 volts | |
| Power Gain | 13 dB |