onsemi Single Bipolar Transistors NJT4030PT1G

Description
Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NJT4030PT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJT4030PT1GOSDKR-ND
Single Bipolar Transistors NJT4030PT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NJT4030PT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJT4030PT1GOSCT-ND
Single Bipolar Transistors NJT4030PT1GOSCT-ND
Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NJT4030PT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJT4030PT1GOSTR-ND
Single Bipolar Transistors NJT4030PT1GOSTR-ND
Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 40V 3A 160MHz 2W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - NJT4030PT1G - 025381-NJT4030PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NJT4030PT1G
025381-NJT4030PT1G
TRANSISTORS - Transistors (BJT) - Single - NJT4030PT1G 025381-NJT4030PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025381-NJT4030PT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 160MHz Transistor Polarity: PNP Family Name: NJT4030P Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 500mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 1A, 1V Maximum Power Dissipation: 2W Alternative Parts (Cross-Reference): NJT4030PT3G; Introduction Date: August 17, 2006 ECCN: EAR99 Country of Origin: Malaysia, Morocco Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025381-NJT4030PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 160MHz
Transistor Polarity: PNP
Family Name: NJT4030P
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 500mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 1A, 1V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): NJT4030PT3G;
Introduction Date: August 17, 2006
ECCN: EAR99
Country of Origin: Malaysia, Morocco
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 3A 2W Bipolar Transistor
276-NJT4030PT1G
40V 3A 2W Bipolar Transistor 276-NJT4030PT1G
PNP BJT 40V 3A 2W SOT-223 Transistor Product overview: NJT4030PT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, 2W. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, 2W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJT4030PT1G can be used for catalog matching and distributor lookup.

PNP BJT 40V 3A 2W SOT-223 Transistor Product overview: NJT4030PT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 3A, 2W. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 3A, 2W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJT4030PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NJT4030PT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NJT4030PT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NJT4030PT1G
TRANS PNP 40V 3A SOT223

TRANS PNP 40V 3A SOT223

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
NJT4030PT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT NJT4030PT1G
40V 2W 200@1A,1V 3A PNP SOT-223 Bipolar Transistors - BJT ROHS

40V 2W 200@1A,1V 3A PNP SOT-223 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -40V, Sot-223; Transistor Polarity Onsemi - 29M7491 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -40V, Sot-223; Transistor Polarity Onsemi
29M7491
Bipolar Transistor, Pnp, -40V, Sot-223; Transistor Polarity Onsemi 29M7491
BIPOLAR TRANSISTOR, PNP, -40V, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -40V, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Bipol, Pnp,-40V, Sot223; Transistor Polarity Onsemi - 81Y6979 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Pnp,-40V, Sot223; Transistor Polarity Onsemi
81Y6979
Trans, Bipol, Pnp,-40V, Sot223; Transistor Polarity Onsemi 81Y6979
TRANS, BIPOL, PNP,-40V, SOT223; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Transition Frequency ft:160MHz; Power Dissipation Pd:2W; DC Collector Current:-3A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANS, BIPOL, PNP,-40V, SOT223; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Transition Frequency ft:160MHz; Power Dissipation Pd:2W; DC Collector Current:-3A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Pnp, -40V, -3A, Sot-223-4; Transistor Polarity Onsemi - 29X6195 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -40V, -3A, Sot-223-4; Transistor Polarity Onsemi
29X6195
Transistor, Pnp, -40V, -3A, Sot-223-4; Transistor Polarity Onsemi 29X6195
TRANSISTOR, PNP, -40V, -3A, SOT-223-4; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, PNP, -40V, -3A, SOT-223-4; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:3A; Power Dissipation:2W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Single Bipolar Transistors - NJT4030PT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NJT4030PT1G
Single Bipolar Transistors NJT4030PT1G
TRANS PNP 40V 3A SOT223

TRANS PNP 40V 3A SOT223

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number NJT4030PT1GOSDKR-ND 025381-NJT4030PT1G 276-NJT4030PT1G NJT4030PT1G NJT4030PT1G 29M7491 81Y6979 29X6195 NJT4030PT1G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - NJT4030PT1G 40V 3A 2W Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistor, Pnp, -40V, Sot-223; Transistor Polarity Onsemi Trans, Bipol, Pnp,-40V, Sot223; Transistor Polarity Onsemi Transistor, Pnp, -40V, -3A, Sot-223-4; Transistor Polarity Onsemi Single Bipolar Transistors
Polarity PNP PNP; PNP PNP PNP PNP PNP PNP PNP; PNP
Package Type TO-261-4, TO-261AA SOT3; SOT-223 SOT223 TO-3; SOT223 TO-3 TO-3; SOT223 SOT223; TO-261-4, TO-261AA
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts 40 volts
VCBO 40 volts
Unlock Full Specs
to access all available technical data