onsemi 600V 40A IGBT Transistor NGTB40N60FL2WG

Description
IGBT, 600V 40A Solar/UPS, 30-TUBE Product overview: NGTB40N60FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB40N60FL2WG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT, 600V 40A Solar/UPS, 30-TUBE Product overview: NGTB40N60FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB40N60FL2WG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 40A IGBT Transistor
279-NGTB40N60FL2WG
600V 40A IGBT Transistor 279-NGTB40N60FL2WG
IGBT, 600V 40A Solar/UPS, 30-TUBE Product overview: NGTB40N60FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB40N60FL2WG can be used for catalog matching and distributor lookup.

IGBT, 600V 40A Solar/UPS, 30-TUBE Product overview: NGTB40N60FL2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB40N60FL2WG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - NGTB40N60FL2WG - 1231159-NGTB40N60FL2WG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGTB40N60FL2WG
1231159-NGTB40N60FL2WG
IGBTs - Single - NGTB40N60FL2WG 1231159-NGTB40N60FL2WG
Manufacturer: ON Semiconductor Win Source Part Number: 1231159-NGTB40N60FL2 WG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231159-NGTB40N60FL2WG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Single IGBTs - NGTB40N60FL2WGOS-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 80A 366W Through Hole TO-247-3

IGBT Trench Field Stop 600V 80A 366W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTB40N60FL2WG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB40N60FL2WG
Discrete Semiconductor Products - Transistors - IGBTs NGTB40N60FL2WG
IGBT 600V 80A 366W TO247

IGBT 600V 80A 366W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-NGTB40N60FL2WG 1231159-NGTB40N60FL2WG NGTB40N60FL2WGOS-ND NGTB40N60FL2WG
Product Name 600V 40A IGBT Transistor IGBTs - Single - NGTB40N60FL2WG Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 366000 milliwatts
Unlock Full Specs
to access all available technical data