onsemi Single Bipolar Transistors NJVMJD32CT4G-VF01

Description
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 1.56W Surface Mount DPAK
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 1.56W Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NJVMJD32CT4G-VF01OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJVMJD32CT4G-VF01OSTR-ND
Single Bipolar Transistors NJVMJD32CT4G-VF01OSTR-ND
Bipolar (BJT) Transistor PNP 100V 3A 3MHz 1.56W Surface Mount DPAK

Bipolar (BJT) Transistor PNP 100V 3A 3MHz 1.56W Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
100V 3A DPAK Bipolar Transistor
276-NJVMJD32CT4G-VF01
100V 3A DPAK Bipolar Transistor 276-NJVMJD32CT4G-VF01
TRANS PNP 100V 3A DPAK Product overview: NJVMJD32CT4G-VF01 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJD32CT4G-VF0 1 can be used for catalog matching and distributor lookup.

TRANS PNP 100V 3A DPAK Product overview: NJVMJD32CT4G-VF01 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJD32CT4G-VF01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NJVMJD32CT4G-VF01 - 1083076-NJVMJD32CT4G-VF01 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NJVMJD32CT4G-VF01
1083076-NJVMJD32CT4G-VF01
TRANSISTORS - Transistors (BJT) - Single - NJVMJD32CT4G-VF01 1083076-NJVMJD32CT4G-VF01
Manufacturer: ON Semiconductor Win Source Part Number: 1083076-NJVMJD32CT4G -VF01 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DPAK Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.2V @ 375mA, 3A Collector Cut-off Current(Max): 20μA Typical Gain (hFE) (Min): 10 @ 3A, 4V Maximum Power Dissipation: 1.56W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083076-NJVMJD32CT4G-VF01
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DPAK
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 20μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 1.56W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NJVMJD32CT4G-VF01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NJVMJD32CT4G-VF01
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NJVMJD32CT4G-VF01
TRANS PNP 100V 3A DPAK

TRANS PNP 100V 3A DPAK

Supplier's Site
Single Bipolar Transistors - NJVMJD32CT4G-VF01 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NJVMJD32CT4G-VF01
Single Bipolar Transistors NJVMJD32CT4G-VF01
TRANS PNP 100V 3A DPAK

TRANS PNP 100V 3A DPAK

Supplier's Site Datasheet
Trans, Bipolar, 100V, 3A, To-252 Rohs Compliant Onsemi - 54AH9433 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipolar, 100V, 3A, To-252 Rohs Compliant Onsemi
54AH9433
Trans, Bipolar, 100V, 3A, To-252 Rohs Compliant Onsemi 54AH9433
TRANS, BIPOLAR, 100V, 3A, TO-252 ROHS COMPLIANT: YES

TRANS, BIPOLAR, 100V, 3A, TO-252 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NJVMJD32CT4G-VF01OSTR-ND 276-NJVMJD32CT4G-VF01 1083076-NJVMJD32CT4G-VF01 NJVMJD32CT4G-VF01 NJVMJD32CT4G-VF01 54AH9433
Product Name Single Bipolar Transistors 100V 3A DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NJVMJD32CT4G-VF01 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Trans, Bipolar, 100V, 3A, To-252 Rohs Compliant Onsemi
Polarity PNP PNP; PNP PNP; PNP
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 7513487P - RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details
NPN general purpose transistor - BC850CW,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 30 volts
View Details
10 suppliers