onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDUL09N150CG NDUL09N150CG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 887190-NDUL09N150CG Operating Temperature Range: 150°C (TJ) Features: N-Channel 1500 V 9A (Ta) 3W (Ta), 78W (Tc) Through Hole TO-3PF-3 Package: Tube Package: TO-3P-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: NDUL09 Categories: Discrete Semiconductor Products Case / Package: TO-3PF-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 887190-NDUL09N150CG Operating Temperature Range: 150°C (TJ) Features: N-Channel 1500 V 9A (Ta) 3W (Ta), 78W (Tc) Through Hole TO-3PF-3 Package: Tube Package: TO-3P-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: NDUL09 Categories: Discrete Semiconductor Products Case / Package: TO-3PF-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDUL09N150CG - 887190-NDUL09N150CG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDUL09N150CG
887190-NDUL09N150CG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDUL09N150CG 887190-NDUL09N150CG
Manufacturer: ON Semiconductor Win Source Part Number: 887190-NDUL09N150CG Operating Temperature Range: 150°C (TJ) Features: N-Channel 1500 V 9A (Ta) 3W (Ta), 78W (Tc) Through Hole TO-3PF-3 Package: Tube Package: TO-3P-3 Full Pack Mounting: Through Hole Part Status: Obsolete Family Name: NDUL09 Categories: Discrete Semiconductor Products Case / Package: TO-3PF-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 887190-NDUL09N150CG
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 1500 V 9A (Ta) 3W (Ta), 78W (Tc) Through Hole TO-3PF-3
Package: Tube
Package: TO-3P-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: NDUL09
Categories: Discrete Semiconductor Products
Case / Package: TO-3PF-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
N-Channel 1500V 9A MOSFET Transistor
278-NDUL09N150CG
N-Channel 1500V 9A MOSFET Transistor 278-NDUL09N150CG
N-Channel Power MOSFET, 1500V, 9A, 3.0Ω, 30-TUBE Product overview: NDUL09N150CG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1500V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDUL09N150CG can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 1500V, 9A, 3.0Ω, 30-TUBE Product overview: NDUL09N150CG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1500V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDUL09N150CG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NDUL09N150CGOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NDUL09N150CGOS-ND
Single FETs, MOSFETs NDUL09N150CGOS-ND
N-Channel 1500V 9A (Ta) 3W (Ta), 78W (Tc) Through Hole TO-3PF-3

N-Channel 1500V 9A (Ta) 3W (Ta), 78W (Tc) Through Hole TO-3PF-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDUL09N150CG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDUL09N150CG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDUL09N150CG
MOSFET N-CH 1500V 9A TO3PF-3

MOSFET N-CH 1500V 9A TO3PF-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NCH 1500V 9A

MOSFET NCH 1500V 9A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 887190-NDUL09N150CG 278-NDUL09N150CG NDUL09N150CGOS-ND NDUL09N150CG NDUL09N150CG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDUL09N150CG N-Channel 1500V 9A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7736M2TR - 199525-AUIRF7736M2TR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 40 volts
PD 2500 to 63000 milliwatts
View Details
7 suppliers