onsemi Single IGBTs NGTB40N60IHLWG

Description
IGBT Trench Field Stop 600V 80A 250W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 80A 250W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - NGTB40N60IHLWGOS-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 80A 250W Through Hole TO-247-3

IGBT Trench Field Stop 600V 80A 250W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - NGTB40N60IHLWG - 209163-NGTB40N60IHLWG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGTB40N60IHLWG
209163-NGTB40N60IHLWG
IGBTs - Single - NGTB40N60IHLWG 209163-NGTB40N60IHLWG
Manufacturer: ON Semiconductor Win Source Part Number: 209163-NGTB40N60IHLW G Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 400ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 130nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 80A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 250W Pulsed Collector Current: 200A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A Total Switching Energy(Ets): 400μJ (off) Turn-on and Turn-off delay time: 70ns/140ns Testing Conditions: 400V, 40A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 30

Manufacturer: ON Semiconductor
Win Source Part Number: 209163-NGTB40N60IHLWG
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 400ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 130nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 200A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 40A
Total Switching Energy(Ets): 400μJ (off)
Turn-on and Turn-off delay time: 70ns/140ns
Testing Conditions: 400V, 40A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 30

Buy Now Datasheet
Singapore, Singapore
40 A 600 V IGBT Transistor
279-NGTB40N60IHLWG
40 A 600 V IGBT Transistor 279-NGTB40N60IHLWG
IGBT, Field Stop (FS), 40 A, 600 V, TO-247, 30-TUBE Product overview: NGTB40N60IHLWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 40 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB40N60IHLWG can be used for catalog matching and distributor lookup.

IGBT, Field Stop (FS), 40 A, 600 V, TO-247, 30-TUBE Product overview: NGTB40N60IHLWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 40 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB40N60IHLWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTB40N60IHLWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB40N60IHLWG
Discrete Semiconductor Products - Transistors - IGBTs NGTB40N60IHLWG
IGBT 600V 40A TO247

IGBT 600V 40A TO247

Supplier's Site
Trans IGBT Chip N-CH 600V 80A 3-Pin(3+Tab) TO-247 Rail - 598-NGTB40N60IHLWG - Utmel Electronic Limited
Hong Kong, China
Trans IGBT Chip N-CH 600V 80A 3-Pin(3+Tab) TO-247 Rail
598-NGTB40N60IHLWG
Trans IGBT Chip N-CH 600V 80A 3-Pin(3+Tab) TO-247 Rail 598-NGTB40N60IHLWG
Trans IGBT Chip N-CH 600V 80A 3-Pin(3+Tab) TO-247 Rail

Trans IGBT Chip N-CH 600V 80A 3-Pin(3+Tab) TO-247 Rail

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number NGTB40N60IHLWGOS-ND 209163-NGTB40N60IHLWG 279-NGTB40N60IHLWG NGTB40N60IHLWG 598-NGTB40N60IHLWG
Product Name Single IGBTs IGBTs - Single - NGTB40N60IHLWG 40 A 600 V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs Trans IGBT Chip N-CH 600V 80A 3-Pin(3+Tab) TO-247 Rail
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Structure Trench Field Stop
VCE(on) 2.4 volts 2 volts
Unlock Full Specs
to access all available technical data