Manufacturer: ON Semiconductor
Win Source Part Number: 929120-NGTB20N120IHL
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT - 1200 V 40 A 192 W Through Hole TO-247-3
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: NGTB20
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
IGBT 1200V 20A FS1 Induction Heating, TO-247, 30-TUBE Product overview: NGTB20N120IHLWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB20N120IHLWG can be used for catalog matching and distributor lookup.
IGBT 1200V 40A 192W Through Hole TO-247-3
ON SEMICONDUCTOR NGTB20N120IHLWG IGBT Single Transistor, 40 A, 1.8 V, 192 W, 1.2 kV, TO-247, 3 Pins
IGBT 1200V 40A 192W TO247-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 929120-NGTB20N120IHLWG | 279-NGTB20N120IHLWG | NGTB20N120IHLWGOS-ND | 598-NGTB20N120IHLWG | NGTB20N120IHLWG |
| Product Name | IGBTs - Single - NGTB20N120IHLWG | 1200V 20A IGBT Transistor | Single IGBTs | ON SEMICONDUCTOR NGTB20N120IHLWG IGBT Single Transistor, 40 A, 1.8 V, 192 W, 1.2 kV, TO-247, 3 Pins | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | TO-247; SOT3; TO-247-3 | TO-247; TO-247-3 | |||
| Features | IGBT - 1200 V 40 A 192 W Through Hole TO-247-3 | ||||
| PD | 192000 milliwatts | 250000 milliwatts | |||
| Packing Method | Tube | Tube; Tube | Tube; Tube |