Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 060151-NDS8934
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.8A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 30nC @ 4.5V
Max Input Capacitance: 1120pF @ 10V
Maximum Rds On at Id,Vgs: 70 mOhm @ 3.8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 20V 3.8A 8SOIC Product overview: NDS8934 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDS8934 can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 20V 3.8A 900mW Surface Mount 8-SOIC
Small Signal Field-Effect Transistor
MOSFET 2P-CH 20V 3.8A 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 060151-NDS8934 | 289-NDS8934 | NDS8934-ND | NDS8934 | NDS8934 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8934 | 20V 3.8A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | P-Channel | ||||
| V(BR)DSS | 20 volts | ||||
| PD | 900 milliwatts |