NPN silicon RF transistor for surface mount applications in SOT-143R package, with a gain bandwidth product of 9 GHz, a maximum collector-emitter voltage of 10 V, a collector current rating of 65 mA, and a total power dissipation of 200 mW. Operates with a noise figure of 1.2 dB at 1 GHz and 1.6 dB at 2 GHz under VCE = 8 V, IC = 7 mA conditions. Meets AEC-Q200 qualification and RoHS standards.
RF Transistor NPN 10V 65mA 9GHz 200mW Surface Mount SOT-143R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | NE68139R-ATR-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |