onsemi 3.0 A 100 V DPAK Bipolar Transistor NJVMJD31CT4G

Description
3.0 A, 100 V NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NJVMJD31CT4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 A, 100 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 3.0 A, 100 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJD31CT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.0 A, 100 V NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NJVMJD31CT4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 A, 100 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 3.0 A, 100 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJD31CT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.0 A 100 V DPAK Bipolar Transistor
276-NJVMJD31CT4G
3.0 A 100 V DPAK Bipolar Transistor 276-NJVMJD31CT4G
3.0 A, 100 V NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NJVMJD31CT4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 A, 100 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 3.0 A, 100 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJD31CT4G can be used for catalog matching and distributor lookup.

3.0 A, 100 V NPN Bipolar Power Transistor, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NJVMJD31CT4G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.0 A, 100 V, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 3.0 A, 100 V, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJD31CT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NJVMJD31CT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJVMJD31CT4GOSTR-ND
Single Bipolar Transistors NJVMJD31CT4GOSTR-ND
Bipolar (BJT) Transistor NPN 100V 3A 3MHz 1.56W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 100V 3A 3MHz 1.56W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - NJVMJD31CT4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJVMJD31CT4GOSCT-ND
Single Bipolar Transistors NJVMJD31CT4GOSCT-ND
Bipolar (BJT) Transistor NPN 100V 3A 3MHz 1.56W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 100V 3A 3MHz 1.56W Surface Mount DPAK

Buy Now Datasheet
Single Bipolar Transistors - NJVMJD31CT4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NJVMJD31CT4GOSDKR-ND
Single Bipolar Transistors NJVMJD31CT4GOSDKR-ND
Bipolar (BJT) Transistor NPN 100V 3A 3MHz 1.56W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 100V 3A 3MHz 1.56W Surface Mount DPAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 998524-NJVMJD31CT4G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
998524-NJVMJD31CT4G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 998524-NJVMJD31CT4G
Win Source Part Number: 998524-NJVMJD31CT4G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 1.56 W Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 3 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1.2V @ 375mA, 3A Current - Collector Cutoff (Max): 50µA DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 1A, 4V Frequency - Transition: 3MHz Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NJVMJD31CT4GOSTR,NJV MJD31CT4GOSCT,ONSONS NJVMJD31CT4G,NJVMJD3 1CT4GOSDKR,2156-NJVM JD31CT4G-OS,NJVMJD31 CT4G-ND Base Product Number: NJVMJD31

Win Source Part Number: 998524-NJVMJD31CT4G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 1.56 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1.2V @ 375mA, 3A
Current - Collector Cutoff (Max): 50µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 25 @ 1A, 4V
Frequency - Transition: 3MHz
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NJVMJD31CT4GOSTR,NJVMJD31CT4GOSCT,ONSONSNJVMJD31CT4G,NJVMJD31CT4GOSDKR,2156-NJVMJD31CT4G-OS,NJVMJD31CT4G-ND
Base Product Number: NJVMJD31

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NJVMJD31CT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NJVMJD31CT4G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NJVMJD31CT4G
TRANS NPN 100V 3A DPAK

TRANS NPN 100V 3A DPAK

Supplier's Site
Single Bipolar Transistors - NJVMJD31CT4G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NJVMJD31CT4G
Single Bipolar Transistors NJVMJD31CT4G
TRANS NPN 100V 3A DPAK

TRANS NPN 100V 3A DPAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NJVMJD31CT4G
Bipolar Transistors - BJT NJVMJD31CT4G
Bipolar Transistors - BJT BIP DPAK NPN 3A 100V TR

Bipolar Transistors - BJT BIP DPAK NPN 3A 100V TR

Buy Now Datasheet
Transistor, Bipolar, Npn, 100V, 3A, To-252-3; Transistor Polarity Onsemi - 85W3174 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Npn, 100V, 3A, To-252-3; Transistor Polarity Onsemi
85W3174
Transistor, Bipolar, Npn, 100V, 3A, To-252-3; Transistor Polarity Onsemi 85W3174
TRANSISTOR, BIPOLAR, NPN, 100V, 3A, TO-252-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:3A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, NPN, 100V, 3A, TO-252-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:3A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Trans, Npn, 100V, 3A, 150Deg C, 15W; Transistor Polarity Onsemi - 76T6460 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 100V, 3A, 150Deg C, 15W; Transistor Polarity Onsemi
76T6460
Trans, Npn, 100V, 3A, 150Deg C, 15W; Transistor Polarity Onsemi 76T6460
TRANS, NPN, 100V, 3A, 150DEG C, 15W; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:3A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:3MHzRoHS Compliant: Yes

TRANS, NPN, 100V, 3A, 150DEG C, 15W; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:3A; Power Dissipation:15W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:3MHzRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-NJVMJD31CT4G NJVMJD31CT4GOSTR-ND 998524-NJVMJD31CT4G NJVMJD31CT4G NJVMJD31CT4G NJVMJD31CT4G 85W3174 76T6460
Product Name 3.0 A 100 V DPAK Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT Transistor, Bipolar, Npn, 100V, 3A, To-252-3; Transistor Polarity Onsemi Trans, Npn, 100V, 3A, 150Deg C, 15W; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN; NPN NPN NPN
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 100 volts 100 volts 100 volts 100 volts
PD 15000 milliwatts 15000 milliwatts
TJ -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data