Bipolar (BJT) Transistor PNP 100V 4A 40MHz 12.5W Surface Mount DPAK
Win Source Part Number: 964231-NJVMJD253T4G-
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 12.5 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 4 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 600mV @ 100mA, 1A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 200mA, 1V
Frequency - Transition: 40MHz
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: NJVMJD253T4G-VF01-ND
Base Product Number: NJVMJD253
4.0 A, 100 V PNP Bipolar Power Transistor, 2500-REEL Product overview: NJVMJD253T4G-VF01 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0 A, 100 V. Search-friendly keywords include transistor, BJT, switching, amplification, 4.0 A, 100 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJVMJD253T4G-VF0
TRANS PNP 100V 4A DPAK
TRANS PNP 100V 4A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | NJVMJD253T4G-VF01OSTR-ND | 964231-NJVMJD253T4G-VF01 | 276-NJVMJD253T4G-VF01 | NJVMJD253T4G-VF01 | NJVMJD253T4G-VF01 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 4.0 A 100 V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3 | AEC-Q101 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Transistor Grade / Operating Range | Automotive | ||||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | ||
| Power Gain | 40 dB |