Bipolar Power Transistor, PNP, ThermalTrak™, 15 A, 260 V, TO-264, 5-Lead, 25-TUBE Product overview: NJL0302DG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 260 V. Search-friendly keywords include transistor, BJT, switching, amplification, 15 A, 260 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NJL0302DG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 260V 15A 30MHz 180W Through Hole TO-264
Manufacturer: onsemi
Win Source Part Number: 1324019-NJL0302DG
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 25
Mounting: Through Hole
Power - Max: 180 W
Voltage - Collector Emitter Breakdown (Max): 260 V
Current - Collector (Ic) (Max): 15 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1V @ 500mA, 5A
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 75 @ 3A, 5V
Frequency - Transition: 30MHz
Supplier Device Package: TO-264
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: TO-264-5
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: ONSONSNJL0302DG,2156
Base Product Number: NJL0302
RoHS Status: ROHS3 Compliant
TRANS PNP 260V 15A TO264
Bipolar Transistors - BJT PNP 150W THERMALTRAK PPD
TRANS PNP 260V 15A TO264
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-NJL0302DG | NJL0302DG-ND | 1324019-NJL0302DG | NJL0302DG | NJL0302DG | NJL0302DG |
| Product Name | 15 A 260 V Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP; PNP | ||
| IC(max) | 15000 milliamps | 15000 milliamps | 15000 milliamps | 15000 milliamps | ||
| VCEO | 260 volts | 260 volts | 260 volts | |||
| VCBO | 260 volts | |||||
| fT | 30 MHz |