onsemi 600 V 30 A IGBT Transistor NGTB30N60FLWG

Description
IGBT, 600 V, 30 A, FS1 Solar/UPS, TO-247, 30-TUBE Product overview: NGTB30N60FLWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB30N60FLWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT, 600 V, 30 A, FS1 Solar/UPS, TO-247, 30-TUBE Product overview: NGTB30N60FLWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB30N60FLWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600 V 30 A IGBT Transistor
279-NGTB30N60FLWG
600 V 30 A IGBT Transistor 279-NGTB30N60FLWG
IGBT, 600 V, 30 A, FS1 Solar/UPS, TO-247, 30-TUBE Product overview: NGTB30N60FLWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB30N60FLWG can be used for catalog matching and distributor lookup.

IGBT, 600 V, 30 A, FS1 Solar/UPS, TO-247, 30-TUBE Product overview: NGTB30N60FLWG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB30N60FLWG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - NGTB30N60FLWGOS-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 600V 60A 250W Through Hole TO-247

IGBT Trench Field Stop 600V 60A 250W Through Hole TO-247

Buy Now Datasheet
IGBTs - Single - NGTB30N60FLWG - 1231153-NGTB30N60FLWG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGTB30N60FLWG
1231153-NGTB30N60FLWG
IGBTs - Single - NGTB30N60FLWG 1231153-NGTB30N60FLWG
Manufacturer: ON Semiconductor Win Source Part Number: 1231153-NGTB30N60FLW G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 250W Reverse Recovery Time (trr): 72ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 120A Switching Energy: 700μJ (on), 280μJ (off) Input Type: Standard Gate Charge: 170nC Td (on/off) @ 25°C: 83ns/170ns Test Condition: 400V, 30A, 10 Ohm, 15V Part Status: Obsolete(EOL) Family Name: NGTB30N60FLWG Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-247 Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 1.9V @ 15V, 30A Alternative Parts (Cross-Reference): RJP60F0DPM-00#T1; APT28GA60BD15; APT30GS60BRDQ2; ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231153-NGTB30N60FLWG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 250W
Reverse Recovery Time (trr): 72ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 120A
Switching Energy: 700μJ (on), 280μJ (off)
Input Type: Standard
Gate Charge: 170nC
Td (on/off) @ 25°C: 83ns/170ns
Test Condition: 400V, 30A, 10 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: NGTB30N60FLWG
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-247
Current - Collector (Ic) (Maximum): 60A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 1.9V @ 15V, 30A
Alternative Parts (Cross-Reference): RJP60F0DPM-00#T1; APT28GA60BD15; APT30GS60BRDQ2;
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTB30N60FLWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB30N60FLWG
Discrete Semiconductor Products - Transistors - IGBTs NGTB30N60FLWG
IGBT 600V 60A 250W TO247

IGBT 600V 60A 250W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-NGTB30N60FLWG NGTB30N60FLWGOS-ND 1231153-NGTB30N60FLWG NGTB30N60FLWG
Product Name 600 V 30 A IGBT Transistor Single IGBTs IGBTs - Single - NGTB30N60FLWG Discrete Semiconductor Products - Transistors - IGBTs
PD 250000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3
Unlock Full Specs
to access all available technical data