onsemi 600V 15A TO-220 IGBT Transistor NGTB15N60S1EG

Description
IGBT, /w Diode 600V 15A NPT
Request a Quote Datasheet
Description
IGBT, /w Diode 600V 15A NPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NGTB15N60S1EG - Rochester Electronics
Newburyport, MA, United States
IGBT, /w Diode 600V 15A NPT

IGBT, /w Diode 600V 15A NPT

Supplier's Site Datasheet
Singapore, Singapore
600V 15A TO-220 IGBT Transistor
279-NGTB15N60S1EG
600V 15A TO-220 IGBT Transistor 279-NGTB15N60S1EG
600V 15A IGBT w/Diode, TO-220 Product overview: NGTB15N60S1EG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 15A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB15N60S1EG can be used for catalog matching and distributor lookup.

600V 15A IGBT w/Diode, TO-220 Product overview: NGTB15N60S1EG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 15A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB15N60S1EG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - NGTB15N60S1EGOS-ND - DigiKey
Thief River Falls, MN, United States
IGBT NPT 600V 30A 117W Through Hole TO-220AB

IGBT NPT 600V 30A 117W Through Hole TO-220AB

Buy Now Datasheet
IGBTs - Single - NGTB15N60S1EG - 1231145-NGTB15N60S1EG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGTB15N60S1EG
1231145-NGTB15N60S1EG
IGBTs - Single - NGTB15N60S1EG 1231145-NGTB15N60S1EG
Manufacturer: ON Semiconductor Win Source Part Number: 1231145-NGTB15N60S1E G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231145-NGTB15N60S1EG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
IGBT Transistors
NGTB15N60S1EG
IGBT Transistors NGTB15N60S1EG
IGBT Transistors 15A 600V IGBT

IGBT Transistors 15A 600V IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTB15N60S1EG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB15N60S1EG
Discrete Semiconductor Products - Transistors - IGBTs NGTB15N60S1EG
IGBT 600V 30A 117W TO220-3

IGBT 600V 30A 117W TO220-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number NGTB15N60S1EG 279-NGTB15N60S1EG NGTB15N60S1EGOS-ND 1231145-NGTB15N60S1EG NGTB15N60S1EG NGTB15N60S1EG
Product Name 600V 15A TO-220 IGBT Transistor Single IGBTs IGBTs - Single - NGTB15N60S1EG IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-220; TO-220 3 LEAD STANDARD TO-220; TO-220-3 SOT3
Unlock Full Specs
to access all available technical data