onsemi 15A 410V IGBT Transistor NGB15N41CLT4

Description
Motor / Motion / Ignition Controllers & Drivers 15A 410V Ignition Product overview: NGB15N41CLT4 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 410V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 15A, 410V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB15N41CLT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Motor / Motion / Ignition Controllers & Drivers 15A 410V Ignition Product overview: NGB15N41CLT4 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 410V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 15A, 410V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB15N41CLT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15A 410V IGBT Transistor
279-NGB15N41CLT4
15A 410V IGBT Transistor 279-NGB15N41CLT4
Motor / Motion / Ignition Controllers & Drivers 15A 410V Ignition Product overview: NGB15N41CLT4 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 410V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 15A, 410V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB15N41CLT4 can be used for catalog matching and distributor lookup.

Motor / Motion / Ignition Controllers & Drivers 15A 410V Ignition Product overview: NGB15N41CLT4 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 410V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 15A, 410V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB15N41CLT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - NGB15N41CLT4OS-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
NGB15N41CLT4OS-ND
Single IGBTs NGB15N41CLT4OS-ND
IGBT 440V 15A 107W Surface Mount D²PAK

IGBT 440V 15A 107W Surface Mount D²PAK

Buy Now Datasheet
IGBTs - Single - NGB15N41CLT4 - 1082961-NGB15N41CLT4 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGB15N41CLT4
1082961-NGB15N41CLT4
IGBTs - Single - NGB15N41CLT4 1082961-NGB15N41CLT4
Manufacturer: ON Semiconductor Win Source Part Number: 1082961-NGB15N41CLT4 Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Maximum Current Collector: 15A VCEO Maximum Collector-Emitter Breakdown Voltage: 440V Maximum Power Dissipation: 107W Pulsed Collector Current: 50A Collector-emitter saturation voltage(Max): 2.2V @ 4V, 10A Turn-on and Turn-off delay time: -/4μs Testing Conditions: 300V, 6.5A, 1 kOhm Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1082961-NGB15N41CLT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 440V
Maximum Power Dissipation: 107W
Pulsed Collector Current: 50A
Collector-emitter saturation voltage(Max): 2.2V @ 4V, 10A
Turn-on and Turn-off delay time: -/4μs
Testing Conditions: 300V, 6.5A, 1 kOhm
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGB15N41CLT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGB15N41CLT4
Discrete Semiconductor Products - Transistors - IGBTs NGB15N41CLT4
IGBT 440V 15A 107W D2PAK

IGBT 440V 15A 107W D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-NGB15N41CLT4 NGB15N41CLT4OS-ND 1082961-NGB15N41CLT4 NGB15N41CLT4
Product Name 15A 410V IGBT Transistor Single IGBTs IGBTs - Single - NGB15N41CLT4 Discrete Semiconductor Products - Transistors - IGBTs
PD 107000 milliwatts 107000 milliwatts
Unlock Full Specs
to access all available technical data