PNP resistor-equipped transistor in a SOT323 (SC-70) surface-mounted package with 80 V collector-emitter breakdown voltage and 100 mA output current capability. Built-in bias resistors simplify circuit design and reduce component count. Qualified to AEC-Q101 for automotive applications. The NHDTA144EU-Q variant features a 47 kΩ input resistor and 47 kΩ emitter resistor, with collector-emitter saturation voltage up to 100 mV at -10 mA collector current and -0.5 mA base current. Transition frequency is 150 MHz at -5 V collector-emitter voltage and -10 mA collector current. Operates from -55 °C to 150 °C ambient temperature.
PNP Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
R1
-
R2
-
Package
-
NPN complement:
kΩ
-
kΩ
-
Nexperia
-
JEITA
NHDTA114EU-Q
10
10
SOT323
SC-70
NHDTC114EU-Q
NHDTA124EU-Q
22
22
NHDTC124EU-Q
NHDTA144EU-Q
47
47
NHDTC144EU-Q
Features and benefits
Applications
IC
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | NHDTA144EU-QX | 1727-NHDTA144EU-QXTR-ND |
| Product Name | 80 V, 100 mA PNP resistor-equipped transistors | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 |