Mosfet Array 2 P-Channel (Dual) 30V 2.9A 900mW Surface Mount 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025176-NDS9953A
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 900mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.9A
Gate-Source Threshold Voltage: 2.8V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 350pF @ 10V
Maximum Rds On at Id,Vgs: 130 mOhm @ 1A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
MOSFET 2P-CH 30V 2.9A 8SOIC Product overview: NDS9953A from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 2.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDS9953A can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 30V 2.9A 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NDS9953ATR-ND | 025176-NDS9953A | 289-NDS9953A | NDS9953A |
| Product Name | FET, MOSFET Arrays | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS9953A | 30V 2.9A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3; 8-SO | Bulk | |
| Polarity | P-Channel | |||
| V(BR)DSS | 30 volts |