Manufacturer: CEL
Win Source Part Number: 025184-NE3503M04-A
Packaging: Bulk
Voltage Rating: 4V
Current Rating: 70mA
Frequency: 12GHz
Current - Test: 10mA
Gain: 12dB
Transistor Polarity: HFET
Voltage - Test: 2V
Noise Figure: 0.45dB
Categories: Discrete Semiconductor Products
Case / Package: M04
Alternative Parts (Cross-Reference): NE3503M04-T2B-A; NE3503M04-T2-A; CE3514M4;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RF MOSFET GAAS HJ-FET 2V M04 Product overview: NE3503M04-A from CEL (California Eastern Laboratories) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NE3503M04-A can be used for catalog matching and distributor lookup.
RF Mosfet HFET 2V 10mA 12GHz 12dB M04
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 025184-NE3503M04-A | 285-NE3503M04-A | NE3503M04-A-ND |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NE3503M04-A | 2V MOSFET Transistor | RF FETs, MOSFETs |
| Polarity | HFET |