California Eastern Laboratories - CEL Bipolar RF Transistors NESG2101M05-A

Description
RF Transistor NPN 5V 100mA 17GHz 500mW Surface Mount M05
Request a Quote
Description
RF Transistor NPN 5V 100mA 17GHz 500mW Surface Mount M05
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon germanium RF transistor designed for medium output power amplification, packaged in a flat-lead 4-pin thin-type super minimold (M05) with dimensions of 2.05 mm by 1.25 mm. It has a collector-to-emitter voltage rating of 5.0 V, a maximum collector current of 100 mA, and a total power dissipation of 500 mW when mounted on a 38 cm² polyimide PCB. The device offers a gain bandwidth product of 17 GHz typical, a maximum stable power gain of 17.0 dB at 2 GHz, and a noise figure of 0.6 dB typical at 1 GHz with 7 mA collector current. It meets the AEC-Q200 qualification standard for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN silicon germanium RF transistor designed for medium output power amplification, packaged in a flat-lead 4-pin thin-type super minimold (M05) with dimensions of 2.05 mm by 1.25 mm. It has a collector-to-emitter voltage rating of 5.0 V, a maximum collector current of 100 mA, and a total power dissipation of 500 mW when mounted on a 38 cm² polyimide PCB. The device offers a gain bandwidth product of 17 GHz typical, a maximum stable power gain of 17.0 dB at 2 GHz, and a noise figure of 0.6 dB typical at 1 GHz with 7 mA collector current. It meets the AEC-Q200 qualification standard for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - NESG2101M05-A-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
NESG2101M05-A-ND
Bipolar RF Transistors NESG2101M05-A-ND
RF Transistor NPN 5V 100mA 17GHz 500mW Surface Mount M05

RF Transistor NPN 5V 100mA 17GHz 500mW Surface Mount M05

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number NESG2101M05-A-ND
Product Name Bipolar RF Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - AIKW20N60CTXKSA1 - 860802-AIKW20N60CTXKSA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO247-3-41
View Details
7 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
View Details