IGBT Trench Field Stop 600V 100A Through Hole TO-247-3
IGBT 600V 50A TO247
IGBT Transistors 600V/50A IGBT FS1 TO-247
IGBT, SINGLE, N CHANNEL, 600V, 100A, TO-247-3; Collector Current:100A; Collector Emitter Saturation Voltage:2.4V; Power Dissipation:250W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; MSL:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | NGTB50N60SWG-ND | NGTB50N60SWG | NGTB50N60SWG | 68X4269 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors | Igbt, Single, N Channel, 600V, 100A, To-247-3; Collector Current Onsemi |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | |
| Package Type | TO-247; TO-247-3 | TO-3; TO-247 | ||
| Packing Method | Tube | Tube; Tube |