The NHUMD10F is part of the NHUMD10/13/9 series of 80 V, 100 mA NPN/PNP resistor-equipped double transistors in a SOT363 (SC-88) surface-mounted package. Each device integrates two transistors with built-in bias resistors, simplifying circuit design and reducing component count. The device offers an output current capability of 100 mA, a collector-emitter breakdown voltage of 80 V, and a total power dissipation of 350 mW at 25 °C when mounted on an FR4 PCB. The series is AEC-Q101 qualified for automotive applications and is suitable for digital switching and load control. Thermal resistance from junction to ambient is 358 K/W under standard mounting conditions.
NPN/PNP Resistor-Equipped double Transistors (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package.
Table 1. Product overview
Type number
-
R1
-
R2
-
Package
-
NPN/NPN complement:
-
PNP/PNP complement:
kΩ
-
kΩ
-
Nexperia
-
JEITA
NHUMD10
2.2
47
SOT363
SC-88
NHUMH10
NHUMB10
NHUMD13
4.7
47
NHUMH13
NHUMB13
NHUMD9
10
47
NHUMH9
NHUMB9
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 80V 100mA 170MHz, 150MHz 350mW Surface Mount 6-TSSOP
TRANS PREBIAS 1NPN 1PNP 6TSSOP
RF TRANSISTOR, AEC-Q101, NPN/PNP COMP ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | NHUMD10F | 1727-NHUMD10FTR-ND | NHUMD10F | 82AH4899 |
| Product Name | 80 V, 100 mA NPN/PNP resistor-equipped double transistors | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor, Aec-Q101, Npn/pnp Comp Rohs Compliant Nexperia |
| Package Type | SOT363 SOT363 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP | TO-3 |
| Polarity | NPN; PNP | NPN; PNP | ||
| Transistor Grade / Operating Range | Automotive | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |