RF Transistor NPN 12V 100mA 7GHz 200mW Surface Mount SOT-23-3
RF TRANS NPN 12V 7GHZ SOT23
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | NE85633-R24-A-ND | NE85633-R24-A |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 100 milliamps | |
| VCEO | 12 volts | |
| Power Gain | 11.5 dB |