NPN resistor-equipped transistors in a SOT23 surface-mounted package, offering 80 V collector-emitter voltage and 100 mA output current. Built-in bias resistors simplify circuit design and reduce component count. Devices are rated for a maximum junction temperature of 150 °C and an ambient temperature range of -55 °C to 150 °C. The series meets IEC 60134 absolute maximum rating standards and is not automotive qualified. Thermal resistance from junction to ambient is 358 K/W on a 4-layer FR4 PCB or 500 K/W on a single-sided FR4 PCB.
NPN Resistor-Equipped Transistor (RET) family in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Table 1. Product overview
Type number
-
R1
-
R2
-
Package
-
PNP complement:
kΩ
-
kΩ
-
Nexperia
NHDTC114ET
10
10
SOT23
NHDTA114ET
NHDTC124ET
22
22
NHDTA124ET
NHDTC144ET
47
47
NHDTA144ET
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 250mW Surface Mount TO-236AB
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 250mW Surface Mount TO-236AB
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 80V 100mA 170MHz 250mW Surface Mount TO-236AB
RF TRANSISTOR, AEC-Q101, SINGLE NPN, 80V ROHS COMPLIANT: YES
TRANS PREBIAS NPN 80V TO236AB
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | NHDTC114ETVL | 1727-NHDTC114ETVLTR-ND | 82AH4866 | NHDTC114ETVL |
| Product Name | 80 V, 100 mA NPN resistor-equipped transistors | Single, Pre-Biased Bipolar Transistors | Rf Transistor, Aec-Q101, Single Npn, 80V Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | Automotive |
| Polarity | NPN | NPN | ||
| Transistor Grade / Operating Range | Automotive | |||
| Transistor Type | Rf Transistor, Aec-Q101, Single Npn, 80V Rohs Compliant Nexperia |